EN
  • EN
  • DE

MMA6261Q

Part No MMA6261Q
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.5G ANALOG 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y Axis ±1.5g 300Hz 16-QFN-EP (6x6)
Manufacturer NXP
Series MMA6200
Package Tube
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-QFN Exposed Pad
Case / Package 16-QFN-EP (6x6)
Family Name MMA62
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927472-MMA6261Q
Ultra Librarian 3D Model Ultra Librarian MMA6261Q CAD Model

Description

NXP MMA6261Q 3-Axis Accelerometer

The NXP MMA6261Q is a robust, high-performance 3-axis accelerometer designed for a wide range of applications, from automotive to industrial. This compact sensor provides precise measurements of dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity), enabling advanced motion and tilt sensing capabilities in your projects.

Key Features:

  • Wide Range Sensing: The MMA6261Q can measure accelerations up to ±6 g, making it suitable for capturing both subtle movements and high-speed actions.
  • Low Power Consumption: Engineered for efficiency, this accelerometer operates on low power, extending the battery life of portable devices.
  • High Sensitivity: With its high sensitivity, the MMA6261Q captures the slightest changes in motion, ensuring accurate readings.
  • Self-Test Function: The built-in self-test feature allows for easy verification of sensor operation, ensuring reliability and consistency in performance.
  • Robust Design: Encased in a durable package, the MMA6261Q is resistant to mechanical stress and is ideal for use in harsh environments.

Applications:

The NXP MMA6261Q is versatile and can be integrated into various applications, including:

  • Vehicle dynamic control systems
  • Anti-theft devices
  • Industrial equipment monitoring
  • Consumer electronics for motion-based game controllers or fitness devices
  • Navigation systems that require tilt compensation

Technical Specifications:

  • Sensitivity: Adjustable with selectable g-ranges
  • Supply Voltage: 2.2V to 3.6V
  • Output: Analog voltage proportional to acceleration
  • Temperature Range: -40°C to +105°C
  • Package: QFN-16

The NXP MMA6261Q's combination of features makes it a reliable choice for developers and engineers looking to incorporate high-accuracy motion detection into their designs. With its flexibility and durability, the MMA6261Q stands out as a go-to sensor for innovative applications demanding precise acceleration data.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess