EN
  • EN
  • DE

SPN3402

Part No SPN3402
Manufacturer SYNC POWER Crop
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SYNC POWER Crop
Win Source Part Number 1257983-SPN3402
Manufacturer Homepage www.syncpower.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPN3402 CAD Model

Description

The SPN3402 is an N-Channel enhancement mode power MOSFET manufactured by SYNC POWER Crop. It is designed for use in a variety of power switching and control applications.

Applications:

  • DC-DC Converters: Found in voltage regulators and power conversion modules.
  • Load Switching: Controls power distribution to various circuits and components.
  • Power Management Systems: Used to optimize energy consumption in battery-powered and line-powered devices.
  • Motor Drives: Used in controlling small DC motors.
  • LED Lighting: Utilized in dimming circuits and power supplies for LED applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses for higher frequency operation.
  • Low Gate Charge (Qg): Improves switching performance and reduces driver requirements.
  • Avalanche Rated: Robust design for reliable performance under transient conditions.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • High Efficiency: Reduced energy waste in power conversion and switching applications.
  • Improved Thermal Performance: Lower operating temperature due to reduced power dissipation.
  • Simplified Circuit Design: Easy to integrate into existing and new designs.
  • Increased System Reliability: Robust design ensures long-term, stable operation.
  • Environmentally Responsible: Complies with environmental regulations.

Technical Specifications:

The SPN3402's key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It typically features a surface mount package for automated assembly. The datasheet specifies maximum power dissipation, thermal resistance, and gate charge characteristics. The device is designed to handle significant current and voltage levels within its specified ratings. The gate threshold voltage (VGS(th)) is also a critical parameter for circuit design.

For detailed application guidance, refer to the SYNC POWER Crop datasheet, which provides information on switching characteristics, thermal management, and recommended operating conditions. Accurate thermal design is crucial for reliable high-power operation. Proper gate drive circuitry is also essential for achieving optimal switching performance.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess