EN
  • EN
  • DE

MMA5206NPKGCWR2

Part No MMA5206NPKGCWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER PSI5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number MMA5206
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1346013-MMA5206NPKGCWR2
Ultra Librarian 3D Model Ultra Librarian MMA5206NPKGCWR2 CAD Model

Description

Introducing the MMA5206NPKGCWR2 from NXP

The MMA5206NPKGCWR2 is a state-of-the-art accelerometer component designed and manufactured by NXP Semiconductors, a trusted name in the industry known for its high-quality and innovative products. This accelerometer is part of the MMA series, which is renowned for its precision, durability, and versatility in various applications.

At the heart of the MMA5206NPKGCWR2 is its advanced MEMS (Micro-Electro-Mechanical Systems) sensor technology. This technology enables the device to measure acceleration with high accuracy and reliability. It is capable of detecting both dynamic acceleration (like vibration) and static acceleration (like gravity), which allows it to serve a wide array of functions, from vehicle dynamic control to tilt sensing in consumer electronics.

The MMA5206NPKGCWR2 offers a range of features that make it an ideal choice for developers and engineers. It boasts a wide operating voltage range and low power consumption, making it suitable for battery-powered applications. Additionally, it provides a digital output through an I2C interface, which simplifies integration with microcontrollers and other digital systems.

With its robust design, the MMA5206NPKGCWR2 is built to withstand harsh conditions, including high levels of shock and vibration. This resilience makes it perfect for automotive applications, industrial automation, and other environments where reliability is critical. Its compact form factor is also a significant advantage for space-constrained designs.

Key features of the MMA5206NPKGCWR2 include:

  • Advanced MEMS sensor technology for precise acceleration measurement
  • Wide operating voltage range for versatile application use
  • Low power consumption ideal for portable devices
  • I2C digital output for easy integration
  • High shock and vibration resistance for demanding applications
  • Compact size suitable for space-limited designs

Whether you're developing the next generation of consumer electronics, enhancing automotive safety systems, or upgrading industrial machinery, the MMA5206NPKGCWR2 from NXP is an excellent choice for your acceleration sensing needs. Its combination of performance, durability, and ease of use ensures that it will be a valuable component in any project.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
STMicroelectronics
ACCELEROMETER 2G ANALOG 16LGA
Lowest to $80.4307
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 2G ANALOG 8LGA
Lowest to $11.4705
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 44QFN
Lowest to $6.3202
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess