The MAX1246ACPE+ is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise voltage measurement and data conversion in a wide range of applications. This ADC is a perfect solution for systems requiring high-resolution digital data from analog signals, such as industrial control systems, medical instruments, and data acquisition devices.
Key Features:
- Resolution: 12-bit resolution provides fine detail in the analog signal conversion, allowing for accurate and reliable data processing.
- Channels: It features 4 single-ended or 2 differential inputs, giving designers flexibility in handling various signal inputs.
- Sampling Rate: The device boasts a fast conversion rate, capable of up to 108ksps (kilo-samples per second), which is ideal for high-speed applications.
- Interface: A serial interface facilitates easy connection to microcontrollers and digital systems, simplifying system design and integration.
- Low Power Consumption: Its design focuses on energy efficiency, making it suitable for battery-powered and portable devices.
- Reference: The MAX1246ACPE+ includes an internal 2.5V reference, but it also supports an external reference, which provides flexibility for precision applications.
- Package: Housed in a 16-pin DIP (Dual In-line Package), it is easy to handle in prototyping and manufacturing processes.
Applications:
The versatility of the MAX1246ACPE+ ADC makes it a valuable component in numerous applications. It is widely used in:
- Portable Instrumentation
- Data Acquisition Systems
- Industrial Process Control
- Medical Equipment
- Robotics
Technical Specifications:
Parameter
Value
Resolution
12-bit
Number of Channels
4 single-ended or 2 differential
Sampling Rate
Up to 108ksps
Interface
Serial
Power Supply Voltage
2.7V to 5.25V
Operating Temperature
-40°C to +85°C
With its robust feature set and Maxim Integrated's reputation for quality, the MAX1246ACPE+ is a reliable choice for precision ADC requirements.