EN
  • EN
  • DE

UA78M33C

Part No UA78M33C
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description POSITIVE-VOLTAGE REGULATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1275537-UA78M33C
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian UA78M33C CAD Model

Description

Product Overview: Texas Instruments UA78M33C Voltage Regulator

The Texas Instruments UA78M33C is a fixed-voltage integrated-circuit voltage regulator designed to offer thermal and short-circuit protection while maintaining a stable output voltage. As a member of the 78 series voltage regulators, it is specifically engineered to deliver a constant 3.3 volts, making it an ideal component for a wide range of electronic applications that require a regulated power supply.

Key Features

  • Output Voltage: The UA78M33C provides a fixed output voltage of 3.3V, which is essential for powering sensitive electronics that require a stable and precise voltage level.
  • Output Current: It is capable of delivering up to 500 mA of output current, sufficient for a variety of low-power applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection that shuts down the regulator should the internal temperature exceed safe operating limits, thereby protecting the device and the application from damage.
  • Short Circuit Protection: In the event of a short circuit, the regulator will automatically shut down to prevent damage to itself and the connected components.
  • Safe Area Protection: The UA78M33C incorporates safe area protection, ensuring that the output transistor remains safe against overload conditions.
  • No External Components Required: This voltage regulator typically does not need external components for operation, simplifying design and reducing the overall bill of materials.

Applications

With its robust feature set, the Texas Instruments UA78M33C is suitable for a variety of applications, including:

  • Consumer Electronics
  • Computer Peripherals
  • Power Management Solutions
  • Embedded Systems
  • Telecommunications Equipment

Reliability and Quality

As with all Texas Instruments products, the UA78M33C is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. Whether you're developing a new project or replacing a component in an existing system, the UA78M33C is an excellent choice for your voltage regulation needs.

For detailed specifications, application notes, and more information, designers and engineers should refer to the official datasheet and Texas Instruments' support resources.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess