EN
  • EN
  • DE

BP5037B12

Part No BP5037B12
Manufacturer Rohm Semiconductor
Catalog Board Mount AC DC Converters
Description IC AC/DC CONV 12V 200MA SIP10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family AC DC Converters
Manufacturer Rohm Semiconductor
Series BP5037
Number of Outputs 1
Voltage - Input 80 ~ 120 VAC
Voltage - Output 1 12V
Current - Output (Max) 200mA
Power (Watts) 2W
Power Supply Type Switching (Closed Frame)
Applications ITE (Commercial)
Operating Temperature Range -25°C ~ 80°C
Efficiency 78%
Mounting Style Through Hole
Size / Dimension 1.11" L x 0.35" W x 0.66" H (28.2mm x 9.0mm x 16.8mm)
Power (Watts) - Max 2W
Line Regulation 50mV
Load Regulation 70mV
Win Source Part Number 132842-BP5037B12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BP5037B12 CAD Model

Description

BP5037B12 DC-DC Converter

The BP5037B12 DC-DC Converter module is designed to efficiently convert input voltage levels to desired output levels with minimal power loss. It is perfect for energy-conscious projects that require reliable voltage transformation.

  • Features and Benefits:
    • Efficient DC-DC conversion for reduced energy consumption.
    • Compact and lightweight for mobile applications.
    • Heat-resistant design ensures longevity and reliability.
  • Applications:
    • Renewable energy systems
    • Battery-powered devices
    • Microcontrollers and sensors
  • Additional Details:
    • Highly adaptable to diverse project requirements.
    • Integrated EMI filtering for noise reduction.

You May Also Be Interested in

Cosel USA, Inc.
DC DC CONVERTER +/-15V
Lowest to $243.3567
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $5.8073
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Analog Devices Inc.
DC DC CONVERTER 1.2-36V
Lowest to $45.1429
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2885 $59.1930
43+ $2.6983 $116.0269
67+ $2.6140 $175.1380
92+ $2.5297 $232.7324
119+ $2.4454 $291.0026
159+ $2.1924 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess