EN
  • EN
  • DE
  • IT

PXLS84333AESR2

Part No PXLS84333AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS HI/HI XY / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS84333
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346385-PXLS84333AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS84333AESR2 CAD Model

Description

The PXLS84333AESR2 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the industry known for their high-performance and reliable components. This particular product is a testament to NXP's commitment to innovation and quality, offering a range of features that make it suitable for a variety of applications in the automotive, industrial, and consumer electronics sectors.

Key Features

  • High Integration: The PXLS84333AESR2 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design efforts for engineers.
  • Robust Performance: Designed to operate under harsh conditions, this product maintains its performance across a wide temperature range and is resistant to the kinds of electrical noise and physical stress common in automotive and industrial environments.
  • Energy Efficiency: With advanced power management features, the PXLS84333AESR2 helps to minimize energy consumption, making it an environmentally friendly choice for energy-sensitive applications.
  • Connectivity: The inclusion of multiple communication interfaces ensures that this product can be easily integrated into existing systems and networks, facilitating data transfer and system control.

Applications

The PXLS84333AESR2 is ideal for a broad range of applications due to its versatile nature. It is particularly well-suited for:

  • Automotive control systems
  • Industrial automation and control
  • Advanced robotics
  • Smart home devices
  • High-performance computing

Technical Specifications

The technical specifications of the PXLS84333AESR2 include:

  • Supply Voltage: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Package: Compact and robust packaging suitable for various installation environments
  • Quality and Reliability: Manufactured to NXP's high standards for quality and long-term reliability

In summary, the PXLS84333AESR2 from NXP is a high-performance, highly integrated component that offers reliability and efficiency for sophisticated electronic systems. With its robust feature set and wide applicability, it stands out as an excellent choice for designers looking to create advanced, reliable, and efficient products.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.5G I2C 8QFN / Accelerometer X, Y Axis ±1.5g 8Hz 8-QFN
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess