EN
  • EN
  • DE

MMA5148LWR2

Part No MMA5148LWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 480G PCM/SPI 16QFN / Accelerometer Z Axis ±480g 16-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Motion Sensors - Accelerometers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Type Digital
Axis Z
Acceleration Range ±480g
Sensitivity (LSB/g) 1
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA51
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1336594-MMA5148LWR2
Ultra Librarian 3D Model Ultra Librarian MMA5148LWR2 CAD Model

Description

NXP MMA5148LWR2 High Precision Accelerometer

The NXP MMA5148LWR2 is a state-of-the-art high precision accelerometer designed to cater to the demanding needs of industrial and automotive applications. This compact sensor offers exceptional stability and accuracy for motion detection, making it an ideal choice for a wide range of uses, such as vehicle dynamics, navigation systems, and machine health monitoring.

Key Features:

  • High Sensitivity: The MMA5148LWR2 provides high sensitivity, capable of detecting even the slightest movements with precision.
  • Advanced Signal Processing: Equipped with advanced signal processing capabilities, this accelerometer delivers low-noise outputs, ensuring reliable and accurate readings.
  • Wide Dynamic Range: It offers a wide dynamic range, making it versatile for different environments and motion speeds.
  • Temperature Compensation: The built-in temperature compensation feature ensures that the sensor maintains its accuracy across a broad temperature range, which is crucial for harsh environments.
  • Robust Design: Designed with durability in mind, the MMA5148LWR2 can withstand the rigors of industrial and automotive settings.

Technical Specifications:

  • Supply Voltage: 3.3V to 5V
  • Output Type: Analog Voltage
  • Measurement Range: ±48g
  • Sensitivity (Typical): 1.0 mV/g at 5V
  • Operating Temperature: -40°C to +105°C
  • Package: Solderable LGA (Land Grid Array)

The NXP MMA5148LWR2 is not only a testament to NXP's commitment to quality and performance but also an embodiment of the innovation that drives the industry forward. Whether it's for critical safety systems or sophisticated monitoring equipment, this high precision accelerometer is designed to deliver reliable, high-fidelity data under the most challenging conditions.

For designers and engineers looking to integrate a robust and precise motion sensor into their systems, the NXP MMA5148LWR2 represents a top-tier option that combines performance, durability, and versatility.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess