EN
  • EN
  • DE

TPIC84134TPWPRQ1

Part No TPIC84134TPWPRQ1
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Description LOW-FREQUENCY ANTENNA DRIVER FOR PASSIVE START AND PASSIVE ENTRY | IC RFID TRANSP 134.2KHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Tape and Reel
Type RFID Transponder
Frequency 134.2kHz
Interface SPI
Supply Voltage (V) 7V ~ 38V
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-HTSSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1272035-TPIC84134TPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPIC84134TPWPRQ1 CAD Model

Description

The TPIC84134TPWPRQ1 is a robust, high-voltage shift register designed and manufactured by Texas Instruments, tailored for the automotive industry and other applications requiring precise control and high-voltage handling capabilities. This integrated circuit is part of Texas Instruments' commitment to delivering high-performance, reliable solutions for complex electronic systems.

Key Features

  • High-Voltage Output: The device is capable of handling high-voltage outputs, making it suitable for driving a wide array of components, including LEDs, relays, and other high-voltage loads.
  • Power-On Reset: A built-in power-on reset function ensures that the shift register starts in a known state, enhancing the reliability and predictability of the system.
  • Low Power Consumption: Designed with energy efficiency in mind, this device helps minimize power consumption, which is crucial for battery-powered applications and for meeting stringent automotive power requirements.
  • Robustness: The TPIC84134TPWPRQ1 is designed to withstand the harsh conditions typical of automotive environments, including temperature extremes and electrical transients.
  • Serial Interface: The device features a serial interface for data input, allowing for easy integration with microcontrollers and other digital systems.
  • Chainable Design: Multiple devices can be chained together to extend the number of outputs without a significant increase in control lines, simplifying the design of complex control systems.

Applications

The TPIC84134TPWPRQ1 is ideal for various applications within the automotive sector, such as controlling dashboard indicators, headlight arrays, or any application that requires the driving of high-voltage loads with precision. Its reliability and efficiency also make it suitable for industrial automation, lighting control systems, and other high-voltage digital control applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPIC84134TPWPRQ1 is no exception. It is designed to meet the rigorous standards of the automotive industry, ensuring long-term reliability and performance. This product is part of TI's Q1 automotive-grade product line, reflecting its suitability for automotive applications where failure is not an option.

You May Also Be Interested in

NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.9904
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $6.4512
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3129 $58.1903
15+ $6.8209 $102.3135
23+ $6.6077 $151.9771
32+ $6.3946 $204.6272
41+ $6.1814 $253.4374
55+ $5.5420 $304.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess