EN
  • EN
  • DE
  • IT

MMA5106LWR2

Part No MMA5106LWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 60G PCM/SPI 16QFN / Accelerometer Z Axis ±60g 16-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Series Automotive, AEC-Q100, MMA
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis Z
Acceleration Range ±60g
Sensitivity (LSB/g) 8
Output Type PCM, SPI
Voltage - Supply 4.2V ~ 17V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-QFN Exposed Pad
Supplier Device Package 16-QFN (6x6)
Base Product Number MMA51
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345966-MMA5106LWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106LWR2 CAD Model

Description

The NXP MMA5106LWR2 is a state-of-the-art, high precision, low-g, micro-machined accelerometer designed for a broad range of applications. This sensor provides a full-scale output range of ±6g and is capable of measuring both dynamic acceleration (e.g., vibration) and static acceleration (e.g., gravity).

Key Features

  • Sensitivity: The MMA5106LWR2 offers a high sensitivity output, which varies with acceleration, allowing for precise measurements of motion and orientation.
  • Low Power Consumption: Designed for battery-powered devices, the accelerometer is optimized for low power consumption, contributing to longer battery life in mobile applications.
  • High Accuracy: With built-in temperature compensation, the MMA5106LWR2 maintains its accuracy across a wide range of operating temperatures.
  • Robust Design: This accelerometer is built to withstand mechanical shock, making it ideal for use in rugged environments.
  • Signal Conditioning: The device includes on-chip signal conditioning that filters the raw input to produce a clean and reliable output signal.

Applications

The NXP MMA5106LWR2 is versatile and can be used in various applications, including but not limited to:

  • Automotive vehicle dynamics
  • Tilt/slope detection
  • Anti-theft systems
  • Free-fall detection
  • Industrial equipment monitoring
  • Consumer electronics stabilization

Technical Specifications

Parameter Value Supply Voltage 2.4V to 3.6V Sensitivity Adjustable Output Type Analog Voltage Operating Temperature -40°C to +105°C Package SOP-16

The NXP MMA5106LWR2 is engineered for precision and reliability, making it an excellent choice for developers and engineers looking for a robust accelerometer for their next project.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 1.5-12G I2C/SPI 32LFCSP / Accelerometer X, Y, Z Axis ±1.5g, 3g, 6g, 12g 3.125Hz ~ 1.6kHz 32-LFCSP-LQ (5x5)
Lowest to $7.1610
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.1880
Murata Electronics North America
ACCELEROMETER 2G SPI 12SMD / Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-SMD
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Kionix Inc.
ACCELEROMETER 2-8G SPI 10LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 6.25Hz ~ 400Hz 10-LGA (3x3)
Lowest to $1.9589
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess