EN
  • EN
  • DE
  • IT

1N5361B(27V)

Part No 1N5361B(27V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150084-1N5361B(27V)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N5361B(27V) CAD Model

Description

Product Overview: 1N5361B (27V) Zener Diode from ON Semiconductor

The 1N5361B is a robust and reliable Zener diode with a nominal Zener voltage of 27V, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This electronic component is widely used in various applications for voltage regulation, providing a stable reference voltage, and protecting circuits from overvoltage conditions.

Key Features

  • Zener Voltage (V<sub>Z): 27 volts
  • Power Dissipation: The diode has a power dissipation rating of 5 watts, making it suitable for handling significant power levels in a circuit.
  • Tolerance: It offers a standard tolerance of ±5% on the nominal Zener voltage, providing precise voltage regulation for your applications.
  • Package: The 1N5361B comes in a DO-15 axial-lead package, which is easy to install and compatible with various PCB layouts.
  • Operating Temperature Range: It can operate over a wide temperature range from -65°C to +175°C, ensuring stability and reliability in extreme conditions.
  • Surge Current Capability: This Zener diode is capable of withstanding surge currents, making it ideal for applications that may experience voltage spikes.

Applications

The 1N5361B Zener diode is versatile and can be used in a multitude of applications, such as:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Telecommunications systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5361B Zener diode is no exception. It is manufactured to meet the high standards of performance and reliability that customers expect from ON Semiconductor products. Whether you are designing a new circuit or troubleshooting an existing one, the 1N5361B offers a reliable solution for your Zener diode needs.

In summary, the 1N5361B (27V) Zener diode from ON Semiconductor is a high-quality component that offers excellent voltage regulation and protection for a wide range of electronic applications. With its robust performance and versatile usage, it is an essential part of any electronics engineer's toolkit.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3218 $59.7924
43+ $2.7258 $117.2094
66+ $2.6403 $174.2598
91+ $2.5560 $232.5960
117+ $2.4705 $289.0485
157+ $2.2153 $347.8021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess