EN
  • EN
  • DE

MMA2702WR2

Part No MMA2702WR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 25G PCM/SPI 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Part Status Obsolete (End Of Life)
Type Digital
Axis X
Acceleration Range ±25g
Sensitivity (LSB/g) 20.48
Output Type PCM, SPI
Supply Voltage (V) 4V ~ 20V
Features Selectable Low Pass Filter
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-QFN Exposed Pad
Supplier Device Package 16-QFN-EP (6x6)
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806754-MMA2702WR2
Ultra Librarian 3D Model Ultra Librarian MMA2702WR2 CAD Model

Description

NXP MMA2702WR2 Accelerometer

The NXP MMA2702WR2 is a state-of-the-art, high-performance accelerometer designed for a wide range of applications including automotive safety, industrial monitoring, and consumer electronics. This compact sensor provides precise acceleration and vibration measurements, enabling advanced motion detection and analysis.

Key Features

  • High Sensitivity: The MMA2702WR2 offers exceptional sensitivity, capable of detecting minute changes in motion, making it ideal for critical applications where accuracy is paramount.
  • Wide Measurement Range: With a broad range of measurement capabilities, this accelerometer can capture both low-frequency, subtle movements as well as high-impact events.
  • Low Power Consumption: Designed for efficiency, the MMA2702WR2 operates with minimal power usage, extending the life of battery-powered devices.
  • Robust Design: Built to withstand harsh environments, this sensor is resistant to mechanical shock and vibration, ensuring reliable performance under tough conditions.
  • Advanced Signal Processing: The integrated signal processing capabilities of the MMA2702WR2 reduce the need for external components, simplifying system design and reducing overall system cost.
  • Flexible Output Options: Offering both analog and digital outputs, this accelerometer provides versatility for interfacing with a wide array of microcontrollers and processors.

Applications

  • Automotive safety systems such as airbag deployment and electronic stability control
  • Industrial equipment monitoring for predictive maintenance and condition-based monitoring
  • Consumer electronics including smartphones, tablets, and gaming devices for user interface control
  • Sports and health devices for activity tracking and monitoring

Technical Specifications

The MMA2702WR2 features a ±20 g full-scale range, with an operational temperature range from -40°C to +105°C. It comes in a small surface-mount package, making it easy to integrate into various designs without compromising on space.

For engineers and designers looking for a reliable and versatile accelerometer, the NXP MMA2702WR2 offers the perfect blend of performance, durability, and efficiency. Its advanced features and robust design make it an excellent choice for a multitude of applications where precise motion detection is crucial.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4246 $58.2182
42+ $2.8101 $118.0242
64+ $2.7223 $174.2272
88+ $2.6346 $231.8448
114+ $2.5468 $290.3352
152+ $2.2834 $347.0768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess