EN
  • EN
  • DE

TPS2056ADR

Part No TPS2056ADR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 500MA PWR DIST SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 250mA
Rds On (Typ) 80 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 033629-TPS2056ADR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2056ADR CAD Model

Description

Product Overview: Texas Instruments TPS2056ADR

The TPS2056ADR from Texas Instruments is a high-performance, power-distribution switch designed for applications requiring multiple power switches in a single package. This integrated circuit is part of Texas Instruments' extensive line of power management solutions and is particularly well-suited for USB and other hot-swap applications.

This power-distribution switch features a dual-channel, independent control, allowing for precise management of power to downstream devices. Each channel is capable of handling a continuous current of up to 1A, making the TPS2056ADR a robust choice for a variety of demanding applications. The device operates over a wide input voltage range from 2.7V to 5.5V, accommodating the needs of most low-voltage systems.

The TPS2056ADR comes in a compact SOP-8 (Small Outline Package) form factor, which is ideal for space-constrained applications. This package also ensures efficient thermal performance and a small footprint on the PCB.

Key Features

  • Independent Channel Control: Two individually controlled power-distribution switches allow for flexible power management.
  • High Current Capability: Each switch can handle up to 1A of continuous current, suitable for a wide range of applications.
  • Wide Operating Voltage Range: Supports an input voltage range from 2.7V to 5.5V, compatible with many low-voltage systems.
  • Thermal and Overcurrent Protection: The TPS2056ADR is equipped with built-in thermal shutdown and overcurrent protection features to safeguard the system from damage.
  • Under-Voltage Lockout (UVLO): Ensures that the switch remains off when the input voltage falls below a certain threshold.
  • Low Standby Current: Minimizes power consumption when the switch is not active, making it suitable for battery-powered devices.

Applications

  • USB Hubs and Peripherals
  • Hot-Swap Supplies
  • Portable Electronics
  • Power Management for Multiple Devices

The TPS2056ADR is a reliable and efficient solution for designers looking to implement power distribution with thermal and overcurrent protection. Its dual-channel configuration and robust feature set make it an excellent choice for a variety of applications where precise power control is required.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess