EN
  • EN
  • DE

SN74LV05A

Part No SN74LV05A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS WITH OPEN-DRAIN OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255092-SN74LV05A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV05A CAD Model

Description

SN74LV05A Hex Inverter from Texas Instruments

The SN74LV05A device from Texas Instruments is a high-performance hex inverter that features six independent inverter gates. This integrated circuit (IC) is designed to operate with a wide supply voltage range from 2 V to 5.5 V, making it suitable for use in a variety of logic systems and compatible with TTL (Transistor-Transistor Logic) levels.

The SN74LV05A offers optimal functionality and speed performance, which is particularly advantageous in systems that require low power consumption and high-speed operation. Its low power consumption is a result of the LVC (Low-Voltage CMOS) technology used in its design, which ensures that the device maintains its performance while minimizing power draw.

Each inverter gate on the SN74LV05A has an input and an output. The inputs can handle 5.5V, which allows for direct interfacing with high-voltage systems without the need for level shifters. Furthermore, the outputs can drive up to 24 mA, enabling them to control LEDs, transistors, and other logic inputs that require higher current levels.

The SN74LV05A is available in a variety of packages, including the small-outline (SOIC), thin shrink small-outline package (TSSOP), and the very-thin profile (VQFN), among others. This variety ensures flexibility and compatibility with different types of printed circuit boards and design requirements.

Key features of the SN74LV05A include:

  • Supply voltage range from 2 V to 5.5 V
  • High drive capability with outputs that can sink/source 24 mA
  • Low input current of 1 µA max
  • Typical tpd of 3.4 ns at 5 V
  • Low power consumption characteristic of CMOS devices
  • Multiple package options for design flexibility
  • Compatibility with TTL levels

The SN74LV05A is well-suited for a wide range of applications, including logic level translation, wave shaping, signal gating, and buffer circuits. Its robust design and high reliability make it a preferred choice for engineers and designers looking for a versatile inverter solution.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess