EN
  • EN
  • DE

MC10H171P

Part No MC10H171P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER DUAL BIN 1-4 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073031-MC10H171P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H171P CAD Model

Description

ON Semiconductor MC10H171P Product Overview

The ON Semiconductor MC10H171P is a high-performance, versatile logic converter IC designed to address the needs of complex digital systems. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its high-speed ECL (Emitter Coupled Logic) components. The MC10H171P is specifically tailored to translate signals from TTL (Transistor-Transistor Logic) levels to ECL levels, making it an essential component for systems that require interfacing between these two logic families.

The MC10H171P comes in a PDIP (Plastic Dual In-line Package) form factor, ensuring ease of handling and integration into a wide range of electronic devices. It is characterized by its low power consumption and high-speed operation, which are critical attributes for modern digital applications that demand efficient and fast signal processing capabilities.

Key Features

  • Logic Level Translation: Specifically designed to convert TTL input levels to ECL output levels, the MC10H171P facilitates communication between devices operating at different voltage levels.
  • High Speed: With its ECL technology, this IC is capable of operating at high speeds, making it suitable for high-frequency applications and fast digital circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H171P maintains low power consumption, contributing to the overall energy efficiency of the system it is integrated into.
  • Package Type: The PDIP-16 package offers a practical solution for PCB mounting and is compatible with standard breadboards and sockets for prototyping.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and performance stability in various environmental conditions.

Applications

The MC10H171P is ideal for use in a variety of high-speed digital applications, including:

  • Data communication equipment
  • Signal conversion and interfacing in mixed-logic systems
  • High-frequency timing circuits
  • Telecommunications systems
  • Computing and data processing equipment

ON Semiconductor's commitment to quality and performance is reflected in the MC10H171P, making it a reliable choice for designers and engineers looking to bridge the gap between TTL and ECL logic levels in their digital systems. Its combination of speed, efficiency, and packaging makes it a versatile solution for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess