EN
  • EN
  • DE

MMA2244KEG

Part No MMA2244KEG
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Low G Micromachined Accelerometer | ACCEL 22.5G ANALOG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tube
Part Status Last Time Buy
Type Analog
Axis X
Acceleration Range ±22.5g
Sensitivity (mV/g) 100
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 47
MSL Level 3 (168 Hours)
Win Source Part Number 719504-MMA2244KEG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA2244KEG CAD Model

Description

The NXP MMA2244KEG is a state-of-the-art, high-precision, dual-axis accelerometer designed for a wide range of applications that require the detection of force due to gravity and dynamic motion. This advanced sensor is part of NXP's highly reputable portfolio of motion sensing products, offering both reliability and performance for engineers and designers in the industry.

Key Features

  • Dual-Axis Sensing: The MMA2244KEG can measure acceleration in both the X and Y axes, providing comprehensive data for tilt, motion, and vibration analysis.
  • High Sensitivity: With a sensitivity of up to 1120 counts/g, this accelerometer is capable of detecting even the slightest movements, making it ideal for precision applications.
  • Low Power Consumption: Designed for efficiency, the MMA2244KEG operates with low power requirements, which is critical for portable and battery-powered devices.
  • Wide Operating Voltage Range: The device supports an operating voltage range from 2.7V to 3.6V, allowing for flexible integration into various circuit designs.
  • Robust Design: The MMA2244KEG is built to withstand harsh conditions, featuring a high shock survivability rating that ensures performance even under extreme stress.

Applications

The versatility of the NXP MMA2244KEG makes it suitable for a variety of applications, including:

  • Automotive vehicle dynamics
  • Electronic stability control systems
  • Anti-theft devices
  • Industrial equipment monitoring
  • Medical device motion tracking
  • Consumer electronics

Technical Specifications

Parameter Value
Axis Dual (X, Y)
Sensitivity 1120 counts/g
Operating Voltage 2.7V to 3.6V
Temperature Range -40°C to +105°C
Package Surface Mount (SOP-14)

With its blend of precision, durability, and low power consumption, the NXP MMA2244KEG accelerometer is an excellent choice for any application where accurate motion detection is paramount.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCEL 2-8G I2C/SPI 14CLCC / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.5kHz 14-CLCC (6x6)
Lowest to $79.5631
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0751 $72.3004
8+ $14.8309 $118.6472
13+ $14.3674 $186.7762
17+ $13.9039 $236.3663
22+ $13.4405 $295.6910
29+ $12.0501 $349.4529
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess