EN
  • EN
  • DE

SNJ54HC32FK

Part No SNJ54HC32FK
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54HC32 QUADRUPLE 2-INPUT POSITIV / IC Channel
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC32
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1027716-SNJ54HC32FK
Ultra Librarian 3D Model Ultra Librarian SNJ54HC32FK CAD Model

Description

Product Overview: SNJ54HC32FK from Texas Instruments

The SNJ54HC32FK is a high-performance integrated circuit from Texas Instruments, renowned for their expertise in semiconductor design and manufacturing. This particular product belongs to the HC family, which signifies the use of high-speed CMOS technology, ensuring both speed and energy efficiency.

Key Features

  • Logic Type: The SNJ54HC32FK is a Quad 2-Input OR Gate, a fundamental component in digital electronics used for logical addition operations.
  • Operating Voltage: It operates over a broad voltage range from 2V to 6V, providing design flexibility for various applications.
  • Package: The device comes in a robust Flatpack package, which is suitable for space-constrained applications and ensures reliable operation even in harsh environments.
  • Temperature Range: It is designed to perform over a wide temperature range, from -55°C to 125°C, making it ideal for military or aerospace applications that require high-reliability performance under extreme conditions.
  • Logic Family: Being part of the HC logic family means that this device is compatible with a wide range of other logic products, enabling easy integration into complex systems.

Applications

The SNJ54HC32FK is versatile and can be used in a variety of applications, including but not limited to:

  • Logic function implementation in computational hardware
  • Signal processing and control systems
  • Power management circuits
  • Communication systems
  • Instrumentation and test equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54HC32FK has been rigorously tested to meet stringent industry standards, ensuring reliable performance for critical applications. With its advanced technology and robust package, this OR gate is an excellent choice for designers who require a dependable solution for their digital logic needs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3853 $52.1559
8+ $14.2649 $114.1192
11+ $13.8191 $152.0101
15+ $13.3733 $200.5995
20+ $12.9275 $258.5500
26+ $11.5902 $301.3452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,320 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess