EN
  • EN
  • DE

SN74ALS832ADW

Part No SN74ALS832ADW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 6CH 2-INP 20SOIC / OR Gate IC 6 Channel 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tube
Logic Type OR Gate
Number of Circuits 6
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 15mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74ALS832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74ALS832ADW,2156-SN74ALS832ADW,SN74ALS832ADWE4,SN74ALS832ADWG4-ND,SN74ALS832ADWG4,SN74ALS832ADWE4-ND
Standard Package 25
Win Source Part Number 1016862-SN74ALS832ADW
Ultra Librarian 3D Model Ultra Librarian SN74ALS832ADW CAD Model

Description

The SN74ALS832ADW from Texas Instruments is a high-performance, octal D-type flip-flop integrated circuit designed for various digital applications. This device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers due to its robust build and reliable performance.

Key Features

  • Logic Type: Octal D-type flip-flop with clear
  • Output Type: 3-State, enabling bidirectional bus interfacing
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Operating Temperature: 0°C to 70°C, suitable for commercial-grade applications
  • Logic Family: ALS
  • Supply Voltage: Typically 5V
  • IC Output Type: Tri-state, non-inverted
  • Propagation Delay Time: Fast propagation delay for efficient operations

Product Description

The SN74ALS832ADW is a high-quality integrated circuit that provides eight edge-triggered, D-type flip-flops with individual D inputs and O outputs. The clear (CLR) input affects all flip-flops and is accomplished by a low level at the CLR input. Additionally, the device boasts a buffered common clock (CP) and a buffered common output enable (OE).

Each flip-flop is designed to transfer data from the D input to the Q output on the clock (CP) rising edge. The 3-state outputs are controlled by the output enable (OE) input. When OE is low, the outputs are active and reflect the data present at the D inputs. When OE is high, the outputs are in a high-impedance state, which is essential for interfacing with bus-oriented systems.

The SN74ALS832ADW is fabricated with Texas Instruments' Advanced Low-Power Schottky (ALS) technology, which provides high speed without the high power consumption typically associated with fast logic circuits. This makes the SN74ALS832ADW an excellent choice for power-sensitive applications.

With its industry-standard SOIC-20 package, the SN74ALS832ADW is easy to integrate into a wide range of electronic systems. It is ideal for applications requiring high-speed data storage, transfer, and manipulation.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7380 $52.1180
26+ $3.8876 $101.0776
40+ $3.7662 $150.6480
55+ $3.6447 $200.4585
71+ $3.5232 $250.1472
95+ $3.1587 $300.0765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess