EN
  • EN
  • DE

PT8A2515TAEX

Part No PT8A2515TAEX
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC TIMER 8.576KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Timer IC 7.808kHz ~ 8.576kHz SOT-23-5
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range 0°C ~ 85°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name PT8A2515
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931042-PT8A2515TAEX
Ultra Librarian 3D Model Ultra Librarian PT8A2515TAEX CAD Model

Description

The PT8A2515TAEX is a versatile and efficient solution from Diodes Incorporated, designed to cater to a wide array of applications requiring reliable timing functions. This device is a testament to Diodes Incorporated's commitment to providing high-quality electronic components that enhance the performance and longevity of consumer products.

Key Features

  • Integrated Circuit (IC) Timer: The PT8A2515TAEX is an integrated circuit timer that excels in precision timing tasks, ensuring consistent and accurate timing signals for various electronic applications.
  • Low Power Consumption: Designed for energy efficiency, this timer IC operates with minimal power consumption, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Wide Operating Voltage Range: The device supports a broad voltage range, accommodating various power supply levels and enhancing its adaptability across different electronic systems.
  • Stable Oscillation Frequency: The PT8A2515TAEX provides a stable oscillation frequency, which is vital for maintaining the integrity of time-dependent processes in electronic circuits.
  • Compact Package: Available in a small package, the PT8A2515TAEX is suitable for space-constrained applications, allowing for integration into compact devices without sacrificing performance.

Applications

The PT8A2515TAEX is a highly versatile component that can be implemented in various applications, including:

  • Consumer electronics such as cameras, toys, and portable audio devices
  • Home appliances like microwave ovens, washing machines, and other timed devices
  • Industrial timers and control systems requiring precise timing mechanisms
  • Automotive electronics where reliable timing is essential for system functionality

Technical Specifications

Parameter Value Package Type SOT23-6 Operating Voltage Range 2.5V to 5.5V Temperature Range -40°C to +85°C Frequency Stability High

In conclusion, the PT8A2515TAEX from Diodes Incorporated is an exceptional choice for designers and engineers looking for a reliable and efficient timing solution. Its low power consumption, stable frequency, and compact form factor make it a versatile component suitable for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
ON Semiconductor
Programmable Timer
Lowest to $0.1842
NEC
TIMER CIRCUIT
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130
NEC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $8.2538
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess