EN
  • EN
  • DE

HD3SS460RHRT

Part No HD3SS460RHRT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4CH TYPE C2 28WQFN  /  USB Switch IC 1 Channel 28-WQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications USB
Number of Channels 1
On-State Resistance (Max) 14Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 5.4GHz
Features Bi-Directional
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Base Product Number HD3SS460
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-42085-6,TEXTISHD3SS460RHRT,296-42085-2,2156-HD3SS460RHRT,296-42085-1
Standard Package 250
Win Source Part Number 1006771-HD3SS460RHRT
Ultra Librarian 3D Model Ultra Librarian HD3SS460RHRT CAD Model

Description

Introducing the Texas Instruments HD3SS460RHRT USB Type-C™ and USB Power Delivery High-Speed Multiplexer

The Texas Instruments HD3SS460RHRT is a state-of-the-art high-speed multiplexer designed to provide seamless switching between high-definition video, data, and power connections. This versatile component is a perfect solution for devices that utilize USB Type-C™ and USB Power Delivery (PD) standards, offering a robust and efficient way to manage multiple signals over a single connector.

Key Features and Benefits

  • USB Type-C™ and USB Power Delivery Support: The HD3SS460RHRT is engineered to support the latest USB Type-C™ and USB Power Delivery specifications, enabling a universal connection for data transfer, video display, and power charging.
  • High-Speed Data and Video Transfer: With the capability to switch high-speed differential signals, this multiplexer is ideal for applications that require fast data transfer rates or high-resolution video signals, including USB 3.1 Gen 1 and Gen 2, as well as DisplayPort and HDMI alternate modes.
  • Bi-Directional Flexibility: The device supports bi-directional switching, which allows for a reversible plug orientation and cable direction, enhancing the user experience by simplifying the connection process.
  • Low Power Consumption: Designed with power efficiency in mind, the HD3SS460RHRT ensures minimal power usage during operation, making it suitable for battery-powered devices.
  • Robust ESD Protection: The multiplexer is built with enhanced electrostatic discharge (ESD) protection, safeguarding your devices from the potential damages caused by static electricity.
  • Compact Design: The small footprint of the HD3SS460RHRT allows for integration into space-constrained applications, providing powerful functionality without compromising on space.

Applications

The HD3SS460RHRT is ideal for a wide range of applications, such as:

  • Smartphones, tablets, and other portable devices
  • Laptops and desktop computers
  • Docking stations and hubs
  • Monitors and displays with USB Type-C™ interfaces
  • USB Type-C™ to legacy adapters

With the Texas Instruments HD3SS460RHRT, you can expect reliable performance and compatibility with the latest USB standards, making it an essential component for any cutting-edge USB Type-C™ and USB Power Delivery enabled device.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16QSOP
Lowest to $4.3657
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2021 $54.0945
105+ $0.9863 $103.5615
160+ $0.9555 $152.8800
220+ $0.9247 $203.4340
280+ $0.8939 $250.2920
375+ $0.8014 $300.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,250 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess