EN
  • EN
  • DE

M24C04-FMB5TG

Part No M24C04-FMB5TG
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 4KBIT 400KHZ 8UFDFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-UFDFPN (2x3)
Win Source Part Number 1064831-M24C04-FMB5TG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M24C04-FMB5TG CAD Model

Description

The M24C04-FMB5TG is a 4-Kbit serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics that is designed to provide flexible, non-volatile data storage. This EEPROM is a part of ST's M24C series and comes in an 8-pin UFDFPN package, which is known for its small form factor and compatibility with surface-mount technology, making it ideal for space-constrained applications.

Key Features

  • Memory Size: 4 Kbits (512 x 8 bits), allowing for efficient storage of configuration parameters, serial numbers, calibration data, and more.
  • Interface: Two-wire I2C serial interface that supports a 400 kHz protocol, enabling easy integration with microcontrollers and processors.
  • Supply Voltage: Operates within a supply voltage range of 2.5 V to 5.5 V, which makes it suitable for a wide array of applications, from battery-powered devices to industrial systems.
  • Write Cycle Time: Fast write cycle time of 5 ms (typical), ensuring quick data storage and minimal system downtime.
  • Write Endurance: High write endurance of 1 million write cycles, guaranteeing long-term reliability and data integrity.
  • Data Retention: Guaranteed data retention of 40 years, offering a dependable solution for applications requiring long-term data storage.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring operation in harsh environments.
  • Package: Ultra-thin 8-pin UFDFPN package, providing a compact EEPROM solution that can be easily integrated into space-constrained designs.

Applications

The M24C04-FMB5TG is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Medical Devices
  • Industrial Control Systems
  • Automotive Systems
  • Smart Metering
  • Telecommunications

In conclusion, the M24C04-FMB5TG from STMicroelectronics is a robust and reliable EEPROM solution that offers a blend of high-density storage, low-power consumption, and long-term data retention, making it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess