EN
  • EN
  • DE

MK20DX256VMD10

Part No MK20DX256VMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 256KB FLASH 144MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 100MHz 256KB (256K x 8) FLASH 144-MAPBGA (13x13)
Manufacturer NXP
Series Kinetis K20
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 42x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-MAPBGA (13x13)
Family Name MK20DX256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884948-MK20DX256VMD10
Ultra Librarian 3D Model Ultra Librarian MK20DX256VMD10 CAD Model

Description

Product Overview: NXP MK20DX256VMD10 Microcontroller

The NXP MK20DX256VMD10 is a high-performance, low-power microcontroller designed to meet the demanding requirements of today's embedded control applications. This microcontroller is part of the Kinetis K20 100 MHz MCU family and is built on ARM Cortex-M4 core architecture, offering an excellent balance of power efficiency and processing capability.

The MK20DX256VMD10 features 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage. Its clock speed can reach up to 100 MHz, enabling fast processing times for time-sensitive tasks. Additionally, the device boasts a rich set of peripherals, including multiple serial communication interfaces such as UART, SPI, and I2C, making it an ideal choice for interfacing with various sensors, actuators, and other microcontrollers.

The microcontroller is equipped with an array of analog features, including a 16-channel, 16-bit ADC (Analog-to-Digital Converter), and two 12-bit DACs (Digital-to-Analog Converters), which are essential for applications requiring precise sensor readings and analog signal output. It also supports a variety of timers, PWM (Pulse Width Modulation) controllers, and a Real-Time Clock for time-critical operations.

For security-conscious applications, the MK20DX256VMD10 includes features such as a hardware random number generator, a CRC (Cyclic Redundancy Check) computation module, and a Memory Protection Unit (MPU) that enhances software reliability and prevents unauthorized memory access.

With its low power consumption modes, such as multiple power-saving modes and a fast wake-up from low power modes, the MK20DX256VMD10 is well-suited for battery-powered and energy-efficient applications. It also offers flexible power supply options, supporting a range of 1.71V to 3.6V, which makes it adaptable to various power environments.

Designed for versatility, the MK20DX256VMD10 is housed in a 144-pin MAPBGA package, making it compact enough for space-constrained applications while still providing enough I/O options for complex systems. Its operational temperature range from -40°C to +105°C ensures reliable performance in extreme conditions, making it a robust choice for industrial, automotive, and consumer electronics.

In summary, the NXP MK20DX256VMD10 microcontroller offers a powerful combination of speed, memory, peripherals, and power efficiency, making it an excellent choice for a wide range of embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5890 $66.3560
9+ $13.6116 $122.5044
14+ $13.1862 $184.6068
19+ $12.7609 $242.4571
24+ $12.3356 $296.0544
32+ $11.0594 $353.9008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess