EN
  • EN
  • DE

UCC28512DWG4

Part No UCC28512DWG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED PFC/PWM COMBINATION CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Frequency - Switching 200kHz
Current - Startup 100μA
Operating Supply Voltage 9.7 V ~ 18 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 1276288-UCC28512DWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UCC2851
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28512DWG4 CAD Model

Description

The UCC28512DWG4 is a sophisticated power management integrated circuit (IC) designed by Texas Instruments, renowned for its precision and efficiency in controlling power supplies. This advanced component is particularly suited for applications requiring Power Factor Correction (PFC) and PWM functionality. It's an ideal choice for developers looking to enhance the performance of their power systems in various electronic products.

Key Features

  • Integrated PFC and PWM Controllers: The UCC28512DWG4 combines both Power Factor Correction and Pulse Width Modulation controllers in a single package, providing a compact and efficient solution for power supply design.
  • Wide Range of Input Voltage: This IC is designed to operate across a broad input voltage range, making it versatile for different power systems worldwide.
  • High Efficiency: With its advanced control techniques, the UCC28512DWG4 ensures high efficiency in power conversion, which is critical for reducing energy consumption and heat generation in electronic devices.
  • Low Harmonic Distortion: The IC's PFC capability significantly reduces harmonic distortion in the power supply, improving the quality of power and compliance with international power standards.
  • Flexible Switching Frequency: The switching frequency is adjustable, allowing designers to optimize the power supply for specific applications and requirements.

Applications

The UCC28512DWG4 is suitable for a wide range of applications, including:

  • AC-to-DC power supplies
  • Offline power converters
  • Telecommunication equipment
  • Industrial power systems
  • High-density power modules

Technical Specifications

Parameter Value
Topology Boost, Flyback
Number of Outputs 1
Output Configuration Positive
Output Voltage Adjustable
Package / Case SOP-20

With its robust design and comprehensive feature set, the UCC28512DWG4 from Texas Instruments is an excellent choice for designers looking to create reliable and high-performance power supply systems.

You May Also Be Interested in

Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.6320
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0751 $54.6759
21+ $4.9847 $104.6787
32+ $4.8290 $154.5280
43+ $4.6732 $200.9476
56+ $4.5174 $252.9744
75+ $4.0501 $303.7575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess