EN
  • EN
  • DE

FXTH871511DT1

Part No FXTH871511DT1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description FXTH871511D - TPMS 7X7 1500kPa X
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr NXP
Package Bulk
Product Status Obsolete
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Standard Package 49 pcs
Win Source Part Number 852389-FXTH871511DT1
Ultra Librarian 3D Model Ultra Librarian FXTH871511DT1 CAD Model

Description

The FXTH871511DT1 is a highly integrated tire pressure monitoring sensor (TPMS) from NXP Semiconductors, designed for the automotive industry. This compact and robust sensor is part of NXP's FXTH87 family, which is known for its exceptional performance, reliability, and low power consumption. The FXTH871511DT1 is engineered to improve the safety and efficiency of vehicles by providing accurate tire pressure readings, which are essential for optimal tire maintenance and performance.

Key Features

  • High Accuracy: The sensor offers precise pressure and temperature measurements, which are critical for maintaining proper tire inflation and ensuring vehicle safety.
  • Dual-Axis Accelerometer: Integrated into the device is a dual-axis accelerometer that detects the tire's motion and orientation, enabling the system to determine the tire's dynamic state and provide more accurate readings.
  • Low Power Consumption: Designed with power efficiency in mind, the FXTH871511DT1 operates on low power, thereby extending the battery life of the TPMS.
  • Frequency Range: It supports a wide frequency range, making it suitable for various global TPMS standards and regulations.
  • Small Footprint: The compact size of the sensor module allows for easy integration into a variety of tire designs without compromising on interior space.
  • Robust Design: Built to withstand the harsh conditions of the tire environment, the sensor is both durable and reliable over the lifetime of the tire.

Applications

The FXTH871511DT1 is primarily used in the automotive sector for tire pressure monitoring systems. It is suitable for both passenger cars and light trucks, where maintaining the correct tire pressure is crucial for safety, fuel efficiency, and tire longevity.

Technical Specifications

The sensor operates within a pressure range of 100 to 900 kPa and has an operating temperature range from -40°C to +125°C, ensuring consistent performance in a wide range of environmental conditions. It features a high-pressure accuracy of ±1% FS (Full Scale) over the -40°C to +125°C range and a temperature accuracy of ±2°C.

Conclusion

The FXTH871511DT1 from NXP is a state-of-the-art tire pressure monitoring sensor that combines accuracy, efficiency, and durability. It is a crucial component for any modern vehicle TPMS, contributing to enhanced safety, reduced environmental impact, and cost savings through improved tire management.

You May Also Be Interested in

Omron
ELECTRODE UNDERWATER DUAL 1M
Need more? Email Us
Omron
SENSOR VOLTAGE 12VDC PLUG-IN
Need more? Email Us
Omron
SENSOR VOLTAGE .004-.24V DC-INPT
Need more? Email Us
Omron
SENSR VOLTAGE 10-300V AC/DC-INPT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 90M
Need more? Email Us
Omron
THERMOSENSOR INFRARED
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 50M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1100 $66.3300
6+ $18.1416 $108.8496
9+ $17.5746 $158.1714
12+ $17.0077 $204.0924
16+ $16.4408 $263.0528
21+ $14.7400 $309.5400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess