EN
  • EN
  • DE

MK10DX64VLH7

Part No MK10DX64VLH7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 26x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MK10DX64
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223832-MK10DX64VLH7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX64VLH7 CAD Model

Description

Introducing the NXP MK10DX64VLH7 Microcontroller

The NXP MK10DX64VLH7 is a highly capable microcontroller that is part of the Kinetis K10 MCU family. This device is designed to offer a balanced combination of performance, power efficiency, and integration, making it an excellent choice for a wide range of applications in industrial control, medical systems, and consumer electronics.

Core Features

At the heart of the MK10DX64VLH7 is an ARM Cortex-M4 core that runs at a speed of up to 50 MHz. This core features a Floating Point Unit (FPU) which enhances the MCU's capability to handle computational tasks efficiently. With 64KB of flash memory and 16KB of RAM, this microcontroller provides ample space for application code and data storage.

Connectivity and Integration

The microcontroller supports a variety of communication interfaces including I2C, SPI, UART, and CAN, allowing for flexible integration with peripherals and other microcontrollers. Additionally, it offers a USB 2.0 Full-Speed OTG controller for connectivity with USB devices, which is a significant feature for modern embedded systems.

Robust Security and Reliability

Security is a critical aspect of modern microcontrollers, and the MK10DX64VLH7 is equipped with features to ensure the integrity and security of your applications. It includes a hardware CRC module to support data integrity checks and a Random Number Generator (RNG) for encryption-related tasks. Moreover, it provides a Memory Protection Unit (MPU) to enhance the reliability of the system by preventing unauthorized memory access.

Low Power Operation

Energy efficiency is a hallmark of the Kinetis MCU family, and the MK10DX64VLH7 is no exception. It offers multiple power-saving modes, including an ultra-low-power stop mode, to ensure minimal power consumption during idle periods. This makes the MCU an ideal choice for battery-operated devices where power management is crucial.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MK10DX64VLH7, including software libraries, development boards, and integrated development environments (IDEs). This support helps to streamline the development process, from prototyping to production.

Overall, the NXP MK10DX64VLH7 microcontroller stands out as a versatile and reliable solution for designers who require a high-performance MCU with advanced features and low power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1698 $55.0188
14+ $7.5239 $105.3346
21+ $7.2888 $153.0648
29+ $7.0537 $204.5573
37+ $6.8186 $252.2882
50+ $6.1132 $305.6600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess