EN
  • EN
  • DE

MK10DX128VFM5

Part No MK10DX128VFM5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 128KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 10x16b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Family Part Number MK10DX128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1223821-MK10DX128VFM5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK10DX128VFM5 CAD Model

Description

The NXP MK10DX128VFM5 is a highly capable microcontroller designed to meet the needs of complex and demanding applications. This device is part of the Kinetis K10 MCU family, which is well-known for its rich feature set and high performance. Built around the ARM® Cortex®-M4 core, it provides a perfect blend of efficiency and processing power, with a frequency of up to 50 MHz.

With 128 KB of flash memory and 16 KB of RAM, the MK10DX128VFM5 offers ample space for program storage and efficient operation of applications. The microcontroller also features a range of peripherals that enhance its connectivity and usability in various applications, including industrial control, medical devices, and consumer electronics.

Key features of the MK10DX128VFM5 include:

  • 32-bit ARM Cortex-M4 core with DSP instructions
  • 128 KB flash memory and 16 KB SRAM
  • Multiple communication interfaces: I2C, SPI, UART/USART
  • Flexible power management with multiple power modes
  • Analog modules with ADCs and DACs for signal processing
  • Timers, PWM, and input capture for precise control
  • External bus interface for expanded memory or peripheral connectivity
  • Package options: 32-QFN (5x5 mm) and 64-LQFP (10x10 mm)

Security and reliability are also a focus in the design of the MK10DX128VFM5. It features a hardware random-number generator and a cyclic redundancy check (CRC) module to ensure data integrity during communication. The microcontroller's flexible memory protection unit (MPU) enhances the security of your application by preventing unauthorized memory access.

Developers can take advantage of the NXP software and hardware tools to facilitate rapid development and debugging. The comprehensive suite of development tools includes IDEs, software libraries, and the Processor Expert software, which helps streamline the configuration of peripheral drivers and middleware.

In summary, the NXP MK10DX128VFM5 microcontroller is a robust and feature-rich MCU that delivers outstanding performance for a wide range of applications. Its integration of advanced control, connectivity, and security features makes it an ideal choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4069 $51.8483
17+ $6.0775 $103.3175
26+ $5.8876 $153.0776
36+ $5.6977 $205.1172
46+ $5.5077 $253.3542
61+ $4.9380 $301.2180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,115 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess