EN
  • EN
  • DE

MIMX8MN5DVPIZAA

Part No MIMX8MN5DVPIZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8MN 1.4GHZ 306TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202402-MIMX8MN5DVPIZAA
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microprocessors
Series i.MX8MN
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53, ARM® Cortex®-M7
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.4GHz
Supplier Device Package 306-TFBGA (11x11)
Operating Temperature 0°C ~ 95°C (TJ)
Ultra Librarian 3D Model Ultra Librarian MIMX8MN5DVPIZAA CAD Model

Description

Introducing the MIMX8MN5DVPIZAA from NXP

The MIMX8MN5DVPIZAA is a powerful and versatile application processor designed by NXP Semiconductors, a leader in the industry known for their reliable and innovative products. This processor is part of the i.MX 8M Nano family, which is engineered to deliver high-performance multimedia and audio capabilities, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation.

Key Features:

  • Advanced Processing Core: At the heart of the MIMX8MN5DVPIZAA lies an efficient ARM Cortex-A53 quad-core CPU, which operates at speeds up to 1.5 GHz. This core is complemented by a Cortex-M7 co-processor running up to 750 MHz, perfect for real-time tasks and offloading the main CPU.
  • Graphics and Display: The processor boasts a 3D GPU GC7000Lite, supporting OpenGL ES 2.0, and Vulkan for enhanced graphics rendering. It also includes a 2D GPU for UI acceleration and supports full HD displays with HDR capabilities, providing vibrant visuals for an immersive user experience.
  • Audio Excellence: With its high-quality audio features, the MIMX8MN5DVPIZAA supports Dolby Atmos® and DTS:X® for a superior sound experience. It also includes a HiFi 4 DSP for advanced audio processing, making it a perfect fit for applications requiring high-fidelity audio playback and voice recognition.
  • Connectivity: This processor offers a comprehensive set of connectivity options including USB 3.0, PCIe 2.0, Gigabit Ethernet, and various other interfaces to ensure seamless integration with a multitude of peripherals and networks.
  • Energy Efficiency: Despite its robust performance, the MIMX8MN5DVPIZAA is designed with energy efficiency in mind, featuring dynamic voltage and frequency scaling to optimize power consumption across its various workloads.

Applications:

The versatility of the MIMX8MN5DVPIZAA makes it suitable for a diverse range of applications. It excels in scenarios that demand high-definition audio and video processing, such as streaming devices, smart home hubs, and portable audio systems. Additionally, its powerful processing capabilities and connectivity features make it an excellent choice for industrial control systems, IoT devices, and sophisticated embedded systems.

With the MIMX8MN5DVPIZAA, NXP continues to push the boundaries of what's possible in the world of embedded processing, delivering a product that not only meets the current market demands but also anticipates the needs of future technologies.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1869 $72.3738
4+ $29.6918 $118.7672
6+ $28.7640 $172.5840
8+ $27.8361 $222.6888
10+ $26.9082 $269.0820
13+ $24.1246 $313.6198
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess