EN
  • EN
  • DE

NSR0130P2T5H

Part No NSR0130P2T5H
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 100MA SOD923 / Diode 30 V 100mA Surface Mount SOD-923
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 100mA
Voltage - Forward (Vf) (Max) @ If 525 mV @ 100 mA
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Type Surface Mount
Package / Case SOD-923
Supplier Device Package SOD-923
Operating Temperature - Junction -55°C ~ 125°C
Standard Package 8,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 259880-NSR0130P2T5H
Ultra Librarian 3D Model Ultra Librarian NSR0130P2T5H CAD Model

Description

ON Semiconductor NSR0130P2T5H: A High-Performance Schottky Diode

The ON Semiconductor NSR0130P2T5H is a cutting-edge Schottky diode designed for high-efficiency power management applications. This small-signal Schottky diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a wide range of electronic devices.

Key Features:

  • Low Forward Voltage: The NSR0130P2T5H offers a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • Fast Switching Speed: With its rapid switching characteristics, this diode is perfectly suited for high-speed circuits, contributing to improved overall performance.
  • Low Leakage Current: The device exhibits a very low leakage current that ensures minimal power waste when in the off state, further enhancing the energy efficiency of the applications it is used in.
  • Compact Design: Housed in a small SOD-923 package, the NSR0130P2T5H is optimized for space-constrained applications, allowing for high-density circuit board designs.
  • High Reliability: ON Semiconductor's commitment to quality means that this Schottky diode is built to offer reliable performance over a wide temperature range.

Applications:

The NSR0130P2T5H is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse battery protection
  • Load switch applications
  • Portable electronic devices
  • Automotive applications

With its superior electrical characteristics and compact footprint, the NSR0130P2T5H from ON Semiconductor is a superb choice for designers looking to enhance the efficiency and performance of their power management systems. Whether used in consumer electronics, automotive modules, or industrial equipment, this Schottky diode stands out for its reliability and efficiency.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess