EN
  • EN
  • DE

DS1000S-25

Part No DS1000S-25
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description DS1000 5-TAP SILICON DELAY LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 5ns
Tap Increment 5 ns
Available Total Delays 25ns
Number of Independent Delays 1
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Standard Package 102 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 111065-DS1000S-25
Ultra Librarian 3D Model Ultra Librarian DS1000S-25 CAD Model

Description

Maxim Integrated's DS1000S-25: A Robust Silicon Delay Line Solution

The DS1000S-25 from Maxim Integrated is a versatile and reliable silicon delay line product designed to provide precise timing delays for a variety of applications. This high-quality component offers users a fixed-delay line with delays available from 1µs to 5µs in 100ns increments, making it an ideal choice for fine-tuning timing in digital circuits.

Constructed with the latest silicon technology, the DS1000S-25 operates over a wide voltage range of 4.5V to 5.5V, ensuring compatibility with a broad range of digital systems. Its low-power consumption makes it suitable for portable and battery-operated devices, where energy efficiency is paramount.

One of the key features of the DS1000S-25 is its high reliability and stability. It provides a delay tolerance of ±5% or ±2ns, whichever is greater, at 25°C. This precision is maintained over the full industrial temperature range of -40°C to +85°C, guaranteeing consistent performance under varying environmental conditions.

The DS1000S-25 is delivered in a space-saving 14-pin SO package, which is conducive to high-density mounting on printed circuit boards. This compact form factor is particularly beneficial for designs where board real estate is at a premium. Furthermore, the device is fully TTL/CMOS compatible, allowing for straightforward integration into existing digital systems without the need for additional interfacing hardware.

With its fast rise and fall times typically under 20ns, the DS1000S-25 ensures minimal signal distortion, preserving the integrity of the timing signal throughout the delay line. This characteristic is essential for applications requiring high-speed data processing and precise timing synchronization, such as telecommunications, embedded systems, and digital signal processing.

In summary, Maxim Integrated's DS1000S-25 silicon delay line is a dependable and precise component that offers designers a simple yet effective solution for managing timing delays in their circuits. Its robust design, coupled with its ease of use and integration, makes it an excellent choice for a wide range of applications where timing is critical.

You May Also Be Interested in

Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC / Delay Line IC Nonprogrammable 10 Tap 60ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Maxim Integrated
IC DEL LINE 256TAP 510NS 16SOIC
Lowest to $17.7376
Maxim Integrated
Delay Line IC Multiple, NonProgrammable Tap 10ns 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Lowest to $8.7314
Micrel
PROGRAMMABLE DELAY CHIP
Need more? Email Us
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Maxim Integrated
IC DELAY LINE 16TAP 69NS 16SOIC
Lowest to $14.0771
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN / Delay Line IC Programmable 1024 Tap 2.5ns ~ 13ns 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6791 $58.8656
39+ $3.0189 $117.7371
60+ $2.9245 $175.4700
82+ $2.8302 $232.0764
106+ $2.7359 $290.0054
142+ $2.4528 $348.2976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess