EN
  • EN
  • DE

MHVIC910HNR2

Part No MHVIC910HNR2
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description 921 MHz-960 MHz SiFET RF Integrated Power Amplifier | IC AMP CELL 921MHZ-960MHZ 16PFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Frequency 921MHz ~ 960MHz
P1dB 40dBm
Gain 39dB
RF Type Cellular, GSM
Supply Voltage (V) 26V
Supply Current 150mA
Manufacturer Package 16-SOP (0.276", 7.00mm Width)
Supplier Device Package 16-PFP
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1221972-MHVIC910HNR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MHVIC910HNR2 CAD Model

Description

The NXP MHVIC910HNR2 is a cutting-edge RF Power LDMOS transistor that is designed to meet the rigorous demands of high-power applications. This product is a part of NXP's high-performance RF power solutions that are widely recognized for their reliability, efficiency, and versatility. The MHVIC910HNR2 is particularly suitable for broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy and mobile radio systems.

Key Features

  • High Power: With its advanced LDMOS technology, the MHVIC910HNR2 can deliver a high output power, making it ideal for applications that require a robust power source.
  • Wide Frequency Range: This transistor operates efficiently across a broad frequency range, ensuring versatility and adaptability to various RF applications.
  • High Efficiency: The MHVIC910HNR2 is engineered for maximum efficiency, which translates to reduced energy consumption and heat generation, leading to a longer product life and lower operational costs.
  • Excellent Thermal Stability: Built with a focus on thermal performance, it can withstand high temperatures without compromising its functionality or reliability.
  • Integrated ESD Protection: With built-in electrostatic discharge protection, the MHVIC910HNR2 is safeguarded against unexpected voltage spikes, enhancing its durability.

Applications

Due to its robust build and high power output, the MHVIC910HNR2 is suitable for a wide range of applications, including:

  • Broadcast transmitters for radio and television
  • Industrial heating and welding systems
  • Medical applications such as MRI and RF ablation
  • Plasma generation for semiconductor processing
  • Professional mobile radio base stations

Quality and Reliability

NXP is known for its commitment to quality, and the MHVIC910HNR2 is no exception. It is manufactured to the highest standards, ensuring that each unit meets stringent performance criteria. Customers can rely on this product to deliver consistent performance even under the most demanding conditions.

The MHVIC910HNR2 from NXP stands as a testament to the company's dedication to advancing RF power technology. It embodies the perfect blend of power, efficiency, and reliability that today's high-power applications demand.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess