EN
  • EN
  • DE

TS5V330DBQR

Part No TS5V330DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD SPDT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 4 V to 5.5 V
-3db Bandwidth 300MHz (Min)
Features Bi-Directional, RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SSOP
Win Source Part Number 035191-TS5V330DBQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5V330DBQR CAD Model

Description

Product Overview: TS5V330DBQR from Texas Instruments

The TS5V330DBQR is a high-bandwidth, 4-channel, 2:1 multiplexer and demultiplexer from Texas Instruments, designed to deliver exceptional signal integrity for a wide range of applications. This versatile switch is part of TI's extensive family of data selectors and multiplexers, offering a perfect solution for routing high-speed differential signals.

Key Features

  • Wide Bandwidth: The TS5V330DBQR boasts a wide bandwidth that exceeds 240 MHz, enabling it to easily handle high-speed signals without significant attenuation or distortion.
  • Low Crosstalk: With minimal crosstalk between channels, this device ensures clean, reliable switching, making it ideal for sensitive applications where signal integrity is paramount.
  • Low On-State Resistance: The low on-state resistance (Ron) of the switch minimizes insertion loss and power consumption, which is particularly beneficial in battery-powered devices.
  • Bidirectional Data Flow: The 4-channel 2:1 configuration allows for bidirectional data flow, providing flexibility in signal routing for both multiplexing and demultiplexing operations.
  • Single Supply Operation: The TS5V330DBQR operates from a single supply ranging from 4.5V to 5.5V, simplifying the power design of the system.

Applications

With its high-speed capabilities, the TS5V330DBQR is well-suited for a variety of applications, including:

  • Signal routing in telecom and data communications
  • Switching in video and audio signal paths
  • PC motherboards and peripherals
  • Networking equipment, such as switches and routers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TS5V330DBQR is no exception. It is designed to meet the rigorous standards of the industrial and commercial markets, ensuring reliability and performance in even the most demanding environments. The device comes in a compact SSOP (Shrink Small Outline Package) form factor, making it easy to integrate into space-constrained designs.

For engineers and designers looking for a high-performance signal switching solution, the TS5V330DBQR from Texas Instruments offers the perfect blend of speed, signal integrity, and flexibility.

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0024 $50.1200
125+ $0.8225 $102.8125
190+ $0.7968 $151.3920
260+ $0.7711 $200.4860
340+ $0.7454 $253.4360
450+ $0.6683 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess