EN
  • EN
  • DE

MGD3160AM515EK

Part No MGD3160AM515EK
Manufacturer NXP / Nexperia
Catalog Isolators - Gate Drivers
Description EV INVERTER CONTROL; IGBT & SIC / 15A Gate Driver 1 Channel 32-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr NXP USA Inc.
Package Tray
Number of Channels 1
Current - Output High, Low 15A, 15A
Current - Peak Output 15A
Voltage - Output Supply 4.75V ~ 40V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Standard Package 42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349484-MGD3160AM515EK
Ultra Librarian 3D Model Ultra Librarian MGD3160AM515EK CAD Model

Description

Introducing the MGD3160AM515EK from NXP

The MGD3160AM515EK is a cutting-edge product from NXP Semiconductors, designed to cater to the growing needs of the automotive and industrial markets. This advanced product is a testament to NXP's commitment to providing innovative solutions that enhance performance and reliability in critical applications.

Key Features

  • High Performance: The MGD3160AM515EK is built to deliver robust performance, ensuring that systems operate efficiently and effectively. Its high-speed capabilities make it suitable for demanding applications that require quick data processing and transfer.
  • Durability: With its rugged design, this product can withstand harsh environments, making it ideal for use in automotive applications where components are exposed to extreme temperatures, vibrations, and other challenging conditions.
  • Integration: NXP's MGD3160AM515EK boasts an integrated design that simplifies system architecture. By reducing the number of discrete components needed, it helps in achieving a more compact and cost-effective solution.
  • Flexibility: The product offers versatile interfacing options, allowing it to be easily integrated into various systems. This flexibility ensures that it can meet the diverse requirements of different applications.

Applications

The MGD3160AM515EK is particularly suited for automotive applications such as advanced driver-assistance systems (ADAS), infotainment, and in-vehicle networking. Its reliability and high-speed data handling capabilities also make it an excellent choice for industrial automation, where precision and uptime are critical.

Technical Specifications

Equipped with state-of-the-art technology, the MGD3160AM515EK provides a range of technical features designed to optimize performance. Its specifications include advanced data processing capabilities, high-speed communication protocols, and compatibility with various industry standards.

Quality and Support

NXP is known for its commitment to quality, and the MGD3160AM515EK is no exception. Customers can expect robust support and extensive documentation, ensuring that they can fully leverage the product's capabilities. NXP's global presence ensures that support and resources are readily available for developers and engineers.

In conclusion, the MGD3160AM515EK from NXP is a powerful solution for those looking to enhance the capabilities of their automotive or industrial systems. With its combination of performance, durability, and flexibility, it stands out as a premier choice for forward-thinking engineers and designers.

You May Also Be Interested in

Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3427 $50.7416
20+ $5.2043 $104.0860
30+ $5.0416 $151.2480
41+ $4.8790 $200.0390
54+ $4.7164 $254.6856
71+ $4.2285 $300.2235
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,185 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess