EN
  • EN
  • DE

UCC23313BDWYR

Part No UCC23313BDWYR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4-A, 3.75-KVRMS OPTO-COMPATIBLE / 4.5A, 5.3A Gate Driver Optical Coupling 3750Vrms 1 Channel 6-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 3750Vrms
Common Mode Transient Immunity (Min) 150kV/µs
Propagation Delay tpLH / tpHL (Max) 105ns, 105ns
Pulse Width Distortion (Max) 35ns
Rise / Fall Time (Typ) 28ns, 25ns (Max)
Current - Output High, Low 4.5A, 5.3A
Current - Peak Output 4.5A, 5.3A
Voltage - Forward (Vf) (Typ) 2.1V
Current - DC Forward (If) (Max) 16 mA
Voltage - Output Supply 14V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-SOIC (0.295", 7.50mm Width)
Supplier Device Package 6-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC23313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 1352579-UCC23313BDWYR
Ultra Librarian 3D Model Ultra Librarian UCC23313BDWYR CAD Model

Description

Introducing the UCC23313BDWYR Isolated Gate Driver from Texas Instruments

The UCC23313BDWYR is a cutting-edge isolated gate driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance device is engineered to provide efficient and reliable gate drive for power switches, including IGBTs and MOSFETs, in a wide range of applications such as motor drives, power inverters, and renewable energy systems.

Key Features:

  • Isolation Rating: The UCC23313BDWYR offers reinforced isolation with a rating of 5 kV RMS, ensuring safe signal separation between the low-voltage control side and the high-voltage power side of the system. This feature is critical for protecting sensitive electronic circuits and users from high-voltage transients.
  • High Drive Strength: With an output drive strength of up to 4 A peak source and sink current, this device can efficiently switch power transistors at high speeds, reducing switching losses and improving overall system efficiency.
  • Wide Operating Range: The device operates across a wide supply voltage range, accommodating various system designs and ensuring compatibility with different power stages.
  • Robust Protection Features: Integrated under-voltage lockout (UVLO) for both high-side and low-side ensures the gate driver operates only when the supply voltage is within the specified range, preventing malfunction due to insufficient power. Additionally, the device offers fault reporting to the microcontroller, enhancing system reliability and safety.
  • Compact Package: The UCC23313BDWYR is available in a compact SOIC-16 package, which minimizes board space and is suitable for high-density power converter designs.

Applications:

The versatility of the UCC23313BDWYR makes it an ideal choice for a variety of applications, including:

  • Industrial motor drives
  • Power inverters and converters
  • Renewable energy systems, such as solar inverters and wind turbines
  • Uninterruptible power supplies (UPS)
  • Electric vehicle (EV) charging stations

With its robust design, advanced features, and TI's commitment to quality, the UCC23313BDWYR isolated gate driver is a reliable and efficient solution for driving high-power switches in your next high-performance power conversion project.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $3.4926
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5669 $51.0210
220+ $0.4651 $102.3220
335+ $0.4506 $150.9510
460+ $0.4361 $200.6060
595+ $0.4215 $250.7925
795+ $0.3779 $300.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,177 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess