EN
  • EN
  • DE

MCIMX6Q7CVT08AE

Part No MCIMX6Q7CVT08AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6Q ROM PERF ENHAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -A9
Number of Cores/Bus Width 4 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812081-MCIMX6Q7CVT08AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q7CVT08AE CAD Model

Description

Product Overview: MCIMX6Q7CVT08AE

The MCIMX6Q7CVT08AE is a cutting-edge processor from NXP Semiconductors, designed to deliver high-performance multimedia and graphical capabilities to a wide range of applications. This processor is part of the i.MX 6Quad family and is built using advanced 32-bit ARM® Cortex®-A9 technology, making it a perfect solution for developers looking to create sophisticated devices requiring robust processing power and efficiency.

Key Features

  • Core: The processor features a quad-core ARM Cortex-A9 architecture clocked at up to 1.2 GHz, providing a balance of compute power and energy efficiency.
  • Graphics: Integrated with a Vivante GC2000 GPU, it offers superior 3D graphics performance for immersive visual experiences. It supports OpenGL ES 2.0 and 3.0, OpenVG 1.1, and OpenCL 1.1 EP, catering to high-end graphics requirements.
  • Video: Capable of full HD video processing with a multi-format HD video decoder and encoder, this processor can handle 1080p video at 60 fps, ensuring smooth and high-quality video playback and recording.
  • Memory: It comes with a 64-bit DDR3/LVDDR3/LPDDR2 memory interface, providing ample bandwidth for data-intensive applications and multitasking.
  • Connectivity: The chip includes a variety of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and PCI Express®, making it versatile for different communication requirements.
  • Security: With an array of security features like cryptographic acceleration, secure boot, and random number generation, the MCIMX6Q7CVT08AE ensures that applications are secure from external threats.
  • Package: The processor comes in a 21 x 21 mm, 0.8 mm pitch, FCPBGA package, which is suitable for compact and space-constrained designs.

Applications

The MCIMX6Q7CVT08AE is ideal for a myriad of applications that demand high-performance processing and advanced graphics. It is especially suited for:

  • Automotive Infotainment
  • Industrial Control and Automation
  • Smart Home Devices and IoT
  • Advanced Human-Machine Interfaces (HMIs)
  • Portable Medical Devices
  • Interactive Point-of-Sale (POS) Kiosks

With its robust feature set and flexible design, the MCIMX6Q7CVT08AE from NXP is a powerful processor that can drive innovation across various industries, enabling developers to build the next generation of intelligent, connected devices.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess