EN
  • EN
  • DE

S912XDT256F1MAL

Part No S912XDT256F1MAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor HCS12X
Part Core Size 16-Bit
Speed(Frequency) 80MHz
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 2.35 V to 5.5 V
Data Converters A/D 8x10b, 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 112-LQFP (20x20)
Win Source Part Number 1094178-S912XDT256F1MAL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S912XDT256F1MAL CAD Model

Description

Product Overview: NXP S912XDT256F1MAL Microcontroller

The NXP S912XDT256F1MAL is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the S12XD family, renowned for its exceptional reliability and robust feature set, making it an ideal choice for a wide range of applications that require sophisticated control and processing capabilities.

Key Features

  • Core: The S912XDT256F1MAL is built around the 16-bit HCS12X CPU, optimized for fast processing and low power consumption. The core operates at a frequency of up to 50 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes equipped with 256 KB of flash memory, which provides ample space for application code and data storage. Additionally, it features 12 KB of RAM for efficient data handling and processing.
  • Digital and Analog Peripherals: The microcontroller includes a rich set of peripherals such as multiple timers, communication interfaces (SCI, SPI, CAN), and an 8-channel 12-bit analog-to-digital converter (ADC), enhancing its versatility in various applications.
  • Package: Encased in a 112-pin LQFP package, the S912XDT256F1MAL offers a compact footprint while still providing sufficient I/O options for complex designs.
  • Temperature Range: It is designed to operate within an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.
  • Development Support: NXP provides comprehensive development support for the S912XDT256F1MAL, including software libraries, development tools, and reference designs to accelerate the development process.

Applications

The robustness and flexibility of the S912XDT256F1MAL make it an excellent choice for a multitude of applications such as engine control units, body control modules, industrial control systems, and other embedded systems that require reliable performance in challenging conditions.

Conclusion

The NXP S912XDT256F1MAL microcontroller stands out with its integration of advanced features and capabilities designed to meet the stringent requirements of automotive and industrial applications. Its combination of processing power, memory capacity, and rich peripheral set ensures that designers have the right tool to create sophisticated and reliable systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5451 $77.0902
4+ $31.6268 $126.5072
6+ $30.6385 $183.8310
8+ $29.6502 $237.2016
11+ $28.6618 $315.2798
14+ $25.6968 $359.7552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess