EN
  • EN
  • DE

MCIMX6G1AVM07AB

Part No MCIMX6G1AVM07AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6UL 289BGA / i.MX 6UltraLite
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 696MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers LVDS
Ethernet 10/100Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.2V, 1.35V, 1.5V, 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, A-HAB, CAAM, CSU, SJC, SNVS
Manufacturer Package 289-LFBGA
Supplier Device Package 289-MAPBGA (14x14)
Additional Interfaces CAN, EBI/EMI, I2C, I2S, MMC/SD/SDIO, QSPI, SAI, SPI, SSI, S/PDIF, UART
Manufacturer Pack Quantity 152
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809753-MCIMX6G1AVM07AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6G1AVM07AB CAD Model

Description

Introducing the MCIMX6G1AVM07AB Processor from NXP

The MCIMX6G1AVM07AB is a high-performance, energy-efficient processor designed by NXP Semiconductors. This remarkable piece of technology is part of the i.MX 6 series, which is renowned for its smart application blueprint. The processor is built to cater to the growing demands of advanced multimedia and secure, power-conscious systems in the consumer, automotive, and industrial markets.

Key Features:

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6G1AVM07AB lies a single ARM Cortex-A9 core capable of clocking speeds up to 1 GHz. This core provides the perfect balance between performance and power consumption, making it ideal for a wide range of applications.
  • Integrated Multimedia Acceleration: The processor comes with multimedia processing acceleration for superior video, graphics, and audio performance. It includes a 3D graphics engine with a 2D compositor, which allows for high-quality, power-efficient rendering of graphics and animations.
  • High-Performance Connectivity: With integrated high-speed connectivity options, including Gigabit Ethernet, PCI Express®, and USB 2.0, the MCIMX6G1AVM07AB ensures seamless data transfer and communication for complex applications.
  • Energy-Efficient Operation: NXP's Smart Speed Technology enables the processor to deliver high performance while minimizing power consumption, making it suitable for portable and battery-powered devices.
  • Robust Security Features: The device is equipped with a range of security features, including cryptographic acceleration, secure boot, and random number generation, ensuring the protection of sensitive data and preventing unauthorized access.

Applications:

The versatility of the MCIMX6G1AVM07AB processor allows it to be used across a variety of applications. It is particularly well-suited for:

  • Internet of Things (IoT) devices
  • Smart home appliances
  • Automotive infotainment systems
  • Industrial control and automation systems
  • Portable medical devices
  • Interactive kiosks and point-of-sale terminals

With its combination of performance, connectivity, and security, the NXP MCIMX6G1AVM07AB processor is an ideal choice for developers looking to create sophisticated and reliable products in a highly competitive market.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess