EN
  • EN
  • DE

TPS3809L30QDBVR

Part No TPS3809L30QDBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707803-TPS3809L30QDBVR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3809L30QDBVR CAD Model

Description

Overview of TPS3809L30QDBVR from Texas Instruments

The TPS3809L30QDBVR is a state-of-the-art supervisory circuit designed by Texas Instruments (TI) to provide critical system monitoring and protection functionalities. This compact device is essential for applications requiring precise voltage monitoring to ensure reliable system operation, particularly in the event of power failures or outages.

Key Features

  • Voltage Supervision: The TPS3809L30QDBVR offers a fixed-sense threshold voltage of 3.0V, which is ideal for monitoring 3.3V power supplies. This feature ensures that the system operates within safe voltage levels.
  • Low Power Consumption: With a very low quiescent current of 9 µA, this device is optimized for battery-powered and low-power applications, contributing to extended system battery life.
  • High Accuracy: It provides high threshold voltage accuracy at ±2%, facilitating precise monitoring and reliable system performance.
  • Manual Reset: The manual reset input allows for an external override, giving system designers the flexibility to initiate a system reset as needed.
  • Power-On Reset Generator: The built-in power-on reset generator ensures that the processor and other critical components are reset properly at power-up, power-down, and brown-out conditions.
  • Temperature Range: The device operates over a wide temperature range of –40°C to 85°C, making it suitable for industrial applications.

Package and Availability

The TPS3809L30QDBVR comes in an ultra-small SOT-23-6 package, which is highly beneficial for space-constrained applications. Its small footprint allows for high-density PCB layouts, which is particularly important in portable electronic devices.

Applications

This voltage supervisor is versatile and can be used in a variety of applications, including:

  • Portable Electronics
  • Microcontroller or Microprocessor Systems
  • Industrial Equipment
  • Networking Equipment
  • Notebook Computers

Conclusion

The TPS3809L30QDBVR from Texas Instruments is an indispensable component for designers who require a reliable and precise voltage supervisory solution. Its low power consumption, high accuracy, and compact size make it an excellent choice for a wide range of applications where system integrity is paramount.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess