EN
  • EN
  • DE

74HC4024PW,118

Part No 74HC4024PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC BINARY COUNTER 7-BIT 14TSSOP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr NXP
Series 74HC
Package Bulk
Product Status Obsolete
Logic Type Binary Counter
Direction Up
Number of Elements 1
Number of Bits per Element 7
Reset Asynchronous
Count Rate 90 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74HC4024
Standard Package 710 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 908226-74HC4024PW,118
Ultra Librarian 3D Model Ultra Librarian 74HC4024PW,118 CAD Model

Description

Product Overview: 74HC4024PW,118

The 74HC4024PW,118 is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leading technology company known for its innovation in the field of high-performance mixed-signal electronics, this integrated circuit is part of the 74HC family, which is recognized for its robust performance in a wide variety of electronic applications.

Key Features

  • Logic Type: 7-stage Binary Ripple Counter
  • Output Current: -5.2mA, 5.2mA
  • Voltage - Supply: 2V ~ 6V
  • Logic Case Style: TSSOP
  • No. of Pins: 14 Pins
  • Propagation Delay: 18ns at 6V
  • Operating Temperature: -40°C ~ 125°C
  • Mounting Type: Surface Mount

Product Description

The 74HC4024PW,118 is a ripple-carry binary counter/divider designed to handle a wide range of counting applications in the world of digital electronics. It consists of seven flip-flop stages which are triggered by a LOW-to-HIGH transition of the input clock. The counter advances on the falling edge of the clock signal, which is a feature that allows for synchronized operation in a system where the timing of the clock is crucial.

The device features a fully static operation and includes a reset input that can terminate the count at any given time. This allows for greater flexibility and control within the user's application. The counter outputs are available from stages 1 through 7, giving the user the ability to implement a variety of counting configurations.

With its wide operating voltage range and low power consumption, the 74HC4024PW,118 is suitable for battery-operated devices and other low-power applications. The counter's fast propagation delay ensures reliable and speedy operation, making it an excellent choice for high-speed systems. The TSSOP (Thin Shrink Small Outline Package) provides a compact footprint for designs where space is at a premium.

The 74HC4024PW,118 is a versatile counter that offers designers a balance between performance and power efficiency, making it an ideal choice for a multitude of counting applications in commercial, industrial, and consumer products.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3998
ON Semiconductor
COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16TVSOP
Lowest to $0.6594
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess