EN
  • EN
  • DE

MCIMX6D6AVT08AC

Part No MCIMX6D6AVT08AC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX 6Dual/6Quad Automotive and Infotainment Applications Processors | IC MPU I.MX6D 852MHZ 624FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 852MHZ
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Temperature Range - Operating -40°C ~ 125°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Manufacturer Package 624-FBGA, FCBGA
Supplier Device Package 624-FCBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Family Part Number MCIMX6
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220764-MCIMX6D6AVT08AC
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX6D6AVT08AC CAD Model

Description

Introducing the MCIMX6D6AVT08AC Processor by NXP

The MCIMX6D6AVT08AC is a high-performance, energy-efficient processor from NXP's renowned i.MX 6Dual series. Designed to deliver a rich multimedia experience and reliable processing power, this product is ideal for a wide range of applications, including industrial automation, medical equipment, and advanced consumer electronics.

Core Features

  • Advanced ARM Cortex-A9 Core: At the heart of the MCIMX6D6AVT08AC lies a dual-core ARM Cortex-A9 processor, capable of speeds up to 800 MHz. This powerful core provides the computational muscle for multitasking and complex algorithms.
  • Integrated Multimedia Processing: With a range of integrated multimedia capabilities, including 2D and 3D graphics accelerators, this processor is designed to handle high-definition video processing and graphics-intensive applications with ease.
  • High-Performance Connectivity: The processor boasts a rich set of interfaces, including HDMI, dual LVDS, PCIe, and Gigabit Ethernet, ensuring seamless connectivity for a variety of peripherals and high-speed data transfers.
  • Flexible Memory Interface: Supporting DDR3, DDR3L, LPDDR2, and other memory types, the MCIMX6D6AVT08AC offers designers the flexibility to choose the optimal memory solution for their specific application requirements.

Energy-Efficient Operation

Despite its robust performance capabilities, the MCIMX6D6AVT08AC is engineered for efficiency. With features such as dynamic voltage and frequency scaling, as well as a low-power idle mode, this processor helps to minimize power consumption, making it suitable for portable and battery-powered devices.

Robust Security

NXP has equipped the MCIMX6D6AVT08AC with advanced security features, including cryptographic acceleration, secure boot, and random number generation, to ensure the integrity and security of user data and applications.

Developer Support

NXP provides extensive support for developers working with the MCIMX6D6AVT08AC, including software and hardware development tools, reference designs, and a vibrant community forum. This ecosystem empowers developers to bring their innovative ideas to market quickly and efficiently.

Whether you're developing a sophisticated multimedia device, a secure point-of-sale terminal, or a high-precision industrial control system, the MCIMX6D6AVT08AC from NXP offers the performance, connectivity, and reliability you need to succeed.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess