EN
  • EN
  • DE

TL16C2550RHB

Part No TL16C2550RHB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUAL UART 1.8-5V FIFO 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Max) 1.5Mbps
Supply Voltage - Operating 1.8 V to 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 032324-TL16C2550RHB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C2550RHB CAD Model

Description

The TL16C2550RHB is a versatile integrated circuit from Texas Instruments, designed to facilitate serial communication in embedded systems. This dual Universal Asynchronous Receiver/Transmitter (UART) interface IC is an essential component for applications requiring high-speed serial data exchange with minimal processor overhead.

Key Features

  • High Data Throughput: The TL16C2550RHB offers a baud rate up to 1.5 Mbps, enabling fast data transmission for time-critical applications.
  • Dual-Channel Operation: With two independent UART channels, it allows simultaneous communication with multiple peripherals, increasing system efficiency.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive operations, it reduces CPU loading and improves system performance by handling data bursts efficiently.
  • Programmable Baud Rate Generators: The flexible baud rate generators can be programmed to support a wide range of baud rates, making it compatible with various communication standards.
  • Automatic In-Band Flow Control: It supports automatic in-band flow control using XON/XOFF characters, which helps prevent data loss during high-speed transmissions.
  • Modem Control Functions: The device includes modem control capabilities, making it suitable for use in systems that require remote communication.
  • Industrial Temperature Range: The TL16C2550RHB operates over an industrial temperature range, ensuring reliability in harsh environmental conditions.

Applications

The TL16C2550RHB is ideal for a variety of applications, including industrial control systems, point-of-sale terminals, networking equipment, and any system that requires reliable serial communication. Its robust feature set ensures that it can meet the demands of complex and data-intensive tasks.

Package and Quality

This particular model comes in a 32-pin QFN package, offering a compact footprint for space-constrained applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, the TL16C2550RHB meets high-quality and performance standards, ensuring dependable operation in your electronic designs.

You May Also Be Interested in

Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX LINE DRVR/RECEIVER 2 DRVR
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3100 $51.1700
17+ $5.9980 $101.9660
26+ $5.8106 $151.0756
36+ $5.6231 $202.4316
46+ $5.4357 $250.0422
62+ $4.8734 $302.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess