EN
  • EN
  • DE

MCF51MM128CLK

Part No MCF51MM128CLK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description low-cost, low-power, high-performance ColdFire® V1 family of 32-bit microcontrollers (MCUs) designed for handheld metering devices. | IC MCU 32BIT 128KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Box
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
The number of I/O 47
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x16b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MCF51MM128
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1220618-MCF51MM128CLK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51MM128CLK CAD Model

Description

Overview of Product MCF51MM128CLK

The MCF51MM128CLK is a highly integrated microcontroller from NXP's ColdFire® V1 family, designed for versatility and performance in embedded systems. This microcontroller is an excellent choice for designers who require a cost-effective solution with a rich set of features for a wide range of applications such as industrial control, medical devices, and home automation.

Key Features

  • Processing Core: At the heart of the MCF51MM128CLK is a 32-bit ColdFire V1 core that delivers exceptional computational power and efficiency, making it ideal for applications that require complex processing and precision.
  • Memory: The device comes with 128 KB of flash memory, providing ample space for application code, and 16 KB of RAM for data storage and operations.
  • Digital and Analog Peripherals: A range of peripherals is included, such as multiple communication interfaces (I2C, SPI, UART), an 8-channel 12-bit ADC for analog input, and a PWM module for precise control over motor and lighting systems.
  • Timers: Integrated timers support a variety of timing and counting functions, which are essential for tasks like event counting, pulse generation, and timekeeping.
  • Power Efficiency: The MCF51MM128CLK is designed to be power-efficient, with several power-saving modes that reduce energy consumption when full processing power is not required.
  • Package: The microcontroller is available in a 128-pin LQFP package, which provides a compact footprint while offering enough pins for extensive peripheral functionality.

Design and Development Support

NXP supports the MCF51MM128CLK with a comprehensive suite of development tools, including software libraries, real-time operating systems (RTOS) support, and integrated development environments (IDEs). This support helps accelerate the design process and reduce time-to-market for products based on this microcontroller.

Applications

The versatility of the MCF51MM128CLK makes it suitable for a diverse array of applications. Its robust set of features and peripherals enable it to handle complex tasks in industrial automation, such as sensor data acquisition and process control. In medical devices, its precision and reliability are critical for patient monitoring systems. Furthermore, its efficiency and connectivity options make it an excellent choice for smart home devices, where seamless integration and low power consumption are highly valued.

Overall, the MCF51MM128CLK from NXP is a powerful and flexible microcontroller that offers a balanced combination of performance, features, and power efficiency, making it a go-to choice for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9330 $59.5980
15+ $8.1497 $122.2455
22+ $7.8956 $173.7032
31+ $7.6403 $236.8493
40+ $7.3862 $295.4480
53+ $6.6216 $350.9448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess