EN
  • EN
  • DE

MSPM0L1105TRGER

Part No MSPM0L1105TRGER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description 32-MHZ ARM CORTEX-M0+ MCU WITH 3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196948-MSPM0L1105TRGER
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 32MHz
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size 32KB (32K x 8)
Ultra Librarian 3D Model Ultra Librarian MSPM0L1105TRGER CAD Model

Description

Product Overview: MSPM0L1105TRGER

The MSPM0L1105TRGER is a state-of-the-art microcontroller unit (MCU) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This product is part of the MSP430 family, renowned for its low power consumption and high performance, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation systems.

Key Features

  • Energy Efficiency: The MSPM0L1105TRGER is designed with power conservation in mind. It features a sophisticated power management system that allows for multiple low-power modes, significantly extending battery life in portable devices.
  • Processing Power: Equipped with a powerful 16-bit RISC CPU, this MCU can handle complex tasks efficiently. Its architecture is optimized for speed and low power consumption, providing a balanced performance for various computing needs.
  • Memory: This device comes with an integrated memory system that includes both flash and RAM. The ample memory capacity ensures smooth operation and provides enough space for program storage and data processing.
  • Digital and Analog Peripherals: To enhance its versatility, the MSPM0L1105TRGER includes a range of built-in peripherals. These include digital communication interfaces, timers, and analog-to-digital converters (ADCs), allowing for easy integration into different systems and applications.
  • Package and Temperature Range: The MCU is available in a compact QFN package, making it suitable for space-constrained applications. It is also designed to operate over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The MSPM0L1105TRGER is adept at handling various applications, making it a versatile choice for designers and engineers. Its applications include but are not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Home automation and security systems
  • Wireless sensors and IoT devices
  • Consumer electronics

With its robust feature set and Texas Instruments' commitment to quality, the MSPM0L1105TRGER MCU stands out as a reliable and efficient solution for your next project that demands low power consumption without sacrificing performance.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8503 $51.0180
145+ $0.6977 $101.1665
225+ $0.6759 $152.0775
310+ $0.6541 $202.7710
400+ $0.6323 $252.9200
530+ $0.5669 $300.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess