EN
  • EN
  • DE

BAT54AWFILM

Part No BAT54AWFILM
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Diode Configuration 1 Pair Common Anode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40V
Current - Average Rectified (Io) (per Diode) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 900mV @ 100mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 5ns
Current - Reverse Leakage @ Vr 1μA @ 30V
Operating Temperature - Junction -40°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 010977-BAT54AWFILM
Family Name BAT54AW
Introduction Date August 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54AWFILM CAD Model

Description

Overview of the BAT54AWFILM

The BAT54AWFILM is a high-performance Schottky diode designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable electronic components. This diode is part of the BAT54 series, which are surface-mount Schottky barrier diodes encapsulated in a small SOT-323 package, making them ideal for applications where space is at a premium.

Key Features

  • Low Forward Voltage Drop: The BAT54AWFILM boasts a very low forward voltage drop, which enhances its efficiency in applications, reducing power loss and improving overall system performance.
  • High Switching Speed: This diode is characterized by its fast switching capabilities, which is essential for high-frequency operations and minimizes switching losses.
  • Low Leakage Current: It exhibits a low reverse leakage current, contributing to the reduction of power consumption when in the reverse-biased state.
  • Surface-Mount Package: The SOT-323 package is compact and suitable for automated assembly processes, providing ease of integration into various electronic circuits.

Applications

The BAT54AWFILM is versatile and can be used in a wide array of applications. It is commonly found in:

  • Power management circuits
  • DC-DC converters
  • Switching power supplies
  • Protection circuits
  • Reverse polarity protection
  • High-frequency rectification

Technical Specifications

Some of the electrical characteristics that define the BAT54AWFILM include:

  • Forward Continuous Current: 200 mA
  • Repetitive Peak Reverse Voltage: 30 V
  • Non-Repetitive Peak Forward Current: 600 mA
  • Operating Junction Temperature Range: -40°C to +125°C

Quality and Reliability

STMicroelectronics ensures that its products meet the highest standards for quality and reliability. The BAT54AWFILM is no exception, as it undergoes rigorous testing and quality control measures. This ensures that each diode performs to its specifications and is reliable over its intended lifespan, providing peace of mind for designers and manufacturers alike.

For detailed information, datasheets, and technical support, customers are encouraged to visit STMicroelectronics' official website or contact their local sales office.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0835 $50.1000
1,460+ $0.0686 $100.1560
2,260+ $0.0664 $150.0640
3,115+ $0.0643 $200.2945
4,030+ $0.0621 $250.2630
5,390+ $0.0557 $300.2230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,998 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess