EN
  • EN
  • DE

ZL30343GGG

Part No ZL30343GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SYNCE/SONET/SDH 100LFBGA / Ethernet, SONET/SDH, Stratum, Telecom IC 622.08MHz 1 Output 100-CABGA (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Package Tray
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum, Telecom
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 622.08MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 100-FBGA
Supplier Device Package 100-CABGA (9x9)
Base Product Number ZL30343
Standard Package 250
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342321-ZL30343GGG
Ultra Librarian 3D Model Ultra Librarian ZL30343GGG CAD Model

Description

The ZL30343GGG from Microchip Technology is a cutting-edge, high-performance clock generator that is designed to meet the stringent requirements of communication infrastructure, enterprise networking, and data center applications. This advanced device is engineered to provide precise timing solutions, ensuring the synchronization of high-speed data traffic over networked systems.

Key Features

  • Frequency Flexibility: The ZL30343GGG offers a wide range of programmable output frequencies, enabling it to support various applications and interface standards.
  • Low Jitter Performance: With its exceptionally low jitter generation, this product ensures reliable and high-quality signal integrity, which is crucial for high-speed communication systems.
  • Multiple Outputs: It features multiple configurable outputs, providing versatility in supporting different clocking requirements simultaneously.
  • Robust Synchronization: The device incorporates robust synchronization features that allow it to lock to an external reference clock, maintaining stable operation even in challenging environments.

Applications

The ZL30343GGG is ideal for a range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and base stations
  • Data center infrastructure including servers and storage systems
  • Telecommunications equipment for both wired and wireless networks

Technical Specifications

Parameter Value
Supply Voltage 3.3V ±5%
Operating Temperature Range -40°C to 85°C
Package 81-pin VFQFPN
Phase Jitter (RMS) Typically below 0.5 ps

Quality and Reliability

Microchip Technology is committed to delivering products with the highest level of quality and reliability. The ZL30343GGG is manufactured in state-of-the-art facilities, adhering to stringent quality control processes to ensure performance and dependability across various conditions.

You May Also Be Interested in

Renesas Electronics America
IC CK505 VREG/RES 56TSSOP / Intel CPU, PCI Express (PCIe) Clock/Frequency Synthesizer IC 400MHz 1 Output 56-TSSOP
Lowest to $9.7932
Renesas Electronics America
IC / PCI Express (PCIe) Zero Delay Buffer, Fanout Buffer (Distribution) IC 200MHz 1 Output 32-VFQFPN (5x5)
Lowest to $39.1695
Renesas Electronics America
IC BUFFER ZD 6OUTPUT 28-TSSOP / PCI Express (PCIe) Zero Delay Buffer, Jitter Attenuator IC 105MHz 1 Output 28-TSSOP
Lowest to $6.8473
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP
Lowest to $101.8571
Renesas Electronics America
9DBL0243A 2-O/P LP-HCSL ZDB, ZO=
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48VFQPN / PCI Express (PCIe) Clock/Frequency Generator, Fanout Buffer (Distribution) IC 100MHz 1 Output 48-VFQFPN
Lowest to $1.6090
Skyworks Solutions Inc.
IC BUFFER ZDB PCIE 1:8 48-QFN / Intel QPI, PCI Express (PCIe) IC 133.33MHz 1 Output 48-QFN (6x6)
Lowest to $5.4996
Analog Devices Inc.
IC PLL FREQ SYNTHESIZER 24LFCSP / FMCW Radar IC 13.5GHz 1 Output 24-LFCSP-WQ (4x4)
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING / IC Output
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.3826 $81.3826
2+ $66.7756 $133.5512
3+ $64.6888 $194.0664
4+ $62.6021 $250.4084
5+ $60.5153 $302.5765
7+ $54.2551 $379.7857
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,224 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess