EN
  • EN
  • DE

MCF51JM64VLD

Part No MCF51JM64VLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44LQFP / Coldfire V1 MCF51JM Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MCF51JM
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SCI, SPI, USB OTG
Peripherals LVD, PWM, WDT
Number of I/O 33
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 44-LQFP
Supplier Device Package 44-LQFP (10x10)
Base Product Number MCF51
Standard Package 800
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1350673-MCF51JM64VLD
Ultra Librarian 3D Model Ultra Librarian MCF51JM64VLD CAD Model

Description

Product Overview: NXP MCF51JM64VLD

The NXP MCF51JM64VLD is a versatile microcontroller designed to meet the needs of a wide range of embedded applications. It is part of the MCF51JM series, which is well-regarded for its integration of the V1 ColdFire core with embedded USB functionality. This microcontroller is particularly suitable for applications requiring a high level of integration and low power consumption.

Key Features:

  • Core: The device features a V1 ColdFire core with a maximum CPU frequency of 50.33 MHz, providing a balance between performance and power efficiency.
  • Memory: It comes equipped with 64KB of flash memory and 8KB of RAM, offering ample space for program storage and efficient data management.
  • USB Connectivity: With an integrated full-speed USB 2.0 device controller, the MCF51JM64VLD enables easy connectivity with USB-enabled devices, making it ideal for portable and communication applications.
  • Timers: Multiple timers, including a Real-Time Counter (RTC), two 2-channel and one 6-channel FlexTimer modules, provide sophisticated timing and pulse-width modulation (PWM) capabilities.
  • Analog to Digital Converter (ADC): The 12-bit ADC with up to 12 channels allows for precise analog signal measurement, critical for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: A comprehensive set of communication interfaces, such as I2C, SPI, and SCI (UART), facilitates easy data exchange with other peripherals and microcontrollers.
  • Power Management: Advanced power management features, including a variety of low-power modes, enable the design of energy-efficient applications.
  • Package: The microcontroller is available in an 80 LQFP package, providing a compact footprint for space-constrained applications.

Applications:

The MCF51JM64VLD is suited for a diverse array of applications, such as:

  • Industrial Control Systems
  • Medical Devices
  • Consumer Electronics
  • Home Automation
  • Portable Instrumentation

With its robust feature set, the NXP MCF51JM64VLD microcontroller is an excellent choice for designers looking for a high-performance, low-power, and USB-capable solution for their embedded projects.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1947 $60.9735
12+ $10.0060 $120.0720
18+ $9.6934 $174.4812
25+ $9.3806 $234.5150
32+ $9.0679 $290.1728
43+ $8.1298 $349.5814
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 304 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess