EN
  • EN
  • DE

MAX5908UEE+T

Part No MAX5908UEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller, Sequencer
Number of Channels 2
Applications PCI Express
Features Auto Retry, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 1 V to 13.2 V
Temperature Range - Operating 0°C to 85°C
Operating Supply Current 1.2mA
Mounting SMD (SMT)
Case / Package 16-QSOP
Feature Pins INC+, LIM1, LIM2, MON1, MON2, ON, OUTC, PGOOD, TIM
Win Source Part Number 132814-MAX5908UEE+T
Ultra Librarian 3D Model Ultra Librarian MAX5908UEE+T CAD Model

Description

The Maxim Integrated MAX5908UEE+T is a robust overvoltage protection controller designed to safeguard low-voltage systems against voltage transients and faults. This device is an essential component for applications requiring precise voltage control and protection, such as consumer electronics, computing devices, and telecommunication systems.

Key Features

  • Wide Operating Voltage Range: The MAX5908UEE+T operates over a broad voltage range, making it suitable for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold to meet specific design requirements, offering flexibility and enhanced system safety.
  • Fast Response Time: With a quick response to overvoltage events, this device helps prevent damage to sensitive electronic components.
  • Low Quiescent Current: The low power consumption of the MAX5908UEE+T ensures that the device is suitable for battery-powered applications.
  • Integrated MOSFET: An internal MOSFET provides a high level of integration, reducing external component count and simplifying design.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device and the system from overheating.

Applications

  • Consumer Electronics
  • Computing Devices
  • Telecommunication Systems
  • Portable/Battery-Powered Equipment

Technical Specifications

Parameter Value
Package/Case 16-SSOP (0.154", 3.90mm Width)
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount

The MAX5908UEE+T is a testament to Maxim Integrated's commitment to providing advanced protection solutions that enhance the reliability and longevity of electronic systems. Its combination of features makes it a versatile choice for designers looking to incorporate overvoltage protection into their designs.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC CTLR SNGL-CH HOT-SWAP 20TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7667 $58.6002
15+ $8.0134 $120.2010
23+ $7.7628 $178.5444
31+ $7.5121 $232.8751
40+ $7.2626 $290.5040
54+ $6.5107 $351.5778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess