EN
  • EN
  • DE

LPC11U22FBD48/30QL

Part No LPC11U22FBD48/30QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series LPC11Uxx
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name LPC11
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15002, 935304119151, LPC11U22FBD48/30QL-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878000-LPC11U22FBD48/30QL
Ultra Librarian 3D Model Ultra Librarian LPC11U22FBD48/30QL CAD Model

Description

NXP LPC11U22FBD48/30QL Microcontroller

The NXP LPC11U22FBD48/30QL is a high-performance microcontroller designed for embedded applications requiring a blend of low power consumption, advanced features, and robust performance. As a member of the LPC11U00 series, this microcontroller is based on a powerful ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, providing users with a highly efficient processing platform for a wide range of applications.

This microcontroller comes in a compact 48-pin LQFP package and is equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, which is ample for storing and running complex code in resource-constrained environments. It is also designed with an array of peripherals that are essential for modern embedded systems, including USB 2.0 Full Speed device, UART, I2C, SPI, and up to 40 GPIO pins that provide the necessary interfaces for connecting to other devices and sensors.

The LPC11U22FBD48/30QL also boasts a variety of power-saving modes, which make it an excellent choice for battery-powered or energy-sensitive applications. Its power management system allows for dynamic power scaling, enabling the microcontroller to run at reduced power levels when full performance is not required, thereby extending battery life and reducing energy consumption.

Additional features of this microcontroller include an on-chip ADC with up to 10-bit resolution, providing precise analog to digital conversion for sensor interfacing. It also offers multiple timers and PWM channels, which are crucial for tasks that require precise timing and control, such as motor control or waveform generation.

For security and reliability, the LPC11U22FBD48/30QL includes features such as a unique device serial number for identification purposes and a built-in watchdog timer to ensure system stability. NXP also provides a comprehensive suite of development tools and software libraries to support the development of applications using the LPC11U22FBD48/30QL, making it easier for engineers to bring their products to market quickly.

Overall, the NXP LPC11U22FBD48/30QL microcontroller is a versatile and powerful solution for a broad range of embedded systems, from industrial control to consumer electronics, offering a perfect balance of performance, power efficiency, and integration to meet the demands of today's innovative applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5268 $50.5360
49+ $2.0733 $101.5917
75+ $2.0085 $150.6375
103+ $1.9437 $200.2011
134+ $1.8789 $251.7726
179+ $1.6846 $301.5434
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,040 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess