The 10MQ060NPBF is a Schottky Barrier Rectifier from International Rectifier. It's designed for use in high-frequency switching power supplies and other applications where efficiency and low forward voltage drop are critical. The 'NPBF' suffix indicates that the component is lead-free and RoHS compliant.
Applications:
- Switching Power Supplies
- Freewheeling Diodes
- Reverse Polarity Protection
- DC-DC Converters
- AC-DC Adapters
Features:
- Low Forward Voltage Drop
- High Surge Current Capability
- High-Frequency Operation
- Lead-Free Finish, RoHS Compliant
- Guard Ring for Overvoltage Protection
Benefits:
- Improved Efficiency: Low forward voltage drop minimizes power dissipation and increases overall system efficiency.
- Enhanced Reliability: High surge current capability ensures robustness against transient events and overload conditions.
- Reduced Heat Dissipation: Lower power loss translates to less heat generated, simplifying thermal management.
- Environmentally Friendly: Lead-free and RoHS compliant, reducing environmental impact.
- Protection from Voltage Spikes: Guard ring structure protects the device from voltage transients.
Additional Details:
The 10MQ060NPBF has a maximum repetitive reverse voltage of 60V and a forward current of 10A. Its operating junction temperature ranges from -55°C to +150°C. The device is typically packaged in a TO-252 (D-PAK) or similar surface-mount package. The low forward voltage drop helps to minimize power losses and improve the overall efficiency of the circuit. Its robust design makes it suitable for use in demanding applications where high reliability is required.