EN
  • EN
  • DE

LTC4050EMS-4.1#PBF

Part No LTC4050EMS-4.1#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Linear Battery Charger Li-Ion/Li-Pol 2000mA 4.1V 10-Pin MSOP Tube / IC BATT CHRG CNTRL LI-ION 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Timer
Battery Pack Voltage 4.1V
Voltage Supply MAX 10V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 783853-LTC4050EMS-4.1#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4050
Introduction Date October 29, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4050EMS-4.1#PBF CAD Model

Description

LTC4050EMS-4.1#PBF - Linear Technology

The LTC4050EMS-4.1#PBF is a high-quality battery charger IC designed and manufactured by Linear Technology, which is now part of Analog Devices. This advanced charging component is engineered specifically for single-cell lithium-ion batteries, making it an ideal solution for portable electronic devices that require efficient and reliable power management.

Key Features:

  • Charging Voltage: The LTC4050EMS-4.1#PBF is tailored for a 4.1V float voltage, which is optimal for single-cell lithium-ion batteries, ensuring a full charge without overcharging, which can extend battery life and performance.
  • Charge Current: It offers programmable charge current up to 800mA, allowing designers to set the charge rate according to the specific needs of their application and the battery's capabilities.
  • High Accuracy: The precision of the end-of-charge control ensures the battery is charged accurately, which is vital for maintaining the health and longevity of lithium-ion cells.
  • Thermal Regulation: This feature protects the LTC4050EMS-4.1#PBF from overheating during the charging process by automatically reducing the charge current under high temperature conditions, thus ensuring safe operation.
  • Compact Design: Housed in a small MSOP-10 package, this IC is designed for space-constrained applications, making it suitable for portable electronics where space is at a premium.

Applications:

The LTC4050EMS-4.1#PBF is versatile and can be used in a range of applications, including:

  • Handheld Devices
  • Portable Medical Equipment
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players
  • Bluetooth Headsets
  • And other small consumer electronics

Quality and Reliability:

As with all Linear Technology products, the LTC4050EMS-4.1#PBF is built to high standards of quality and reliability, ensuring that it meets the rigorous demands of industrial and consumer applications. Its robust design is capable of withstanding the challenges of everyday use, providing a dependable charging solution for manufacturers and end-users alike.

Whether you're designing a new portable device or looking to improve the power management system of an existing product, the LTC4050EMS-4.1#PBF offers the performance, precision, and reliability that you can count on from a leader in power management technology.

You May Also Be Interested in

Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2464 $51.6672
55+ $1.8432 $101.3760
85+ $1.7856 $151.7760
116+ $1.7280 $200.4480
150+ $1.6704 $250.5600
201+ $1.4976 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess