EN
  • EN
  • DE

MC9S08QG8CFQE

Part No MC9S08QG8CFQE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 8-BIT HCS08 Central Processor Unit | IC MCU 8BIT 8KB FLASH 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 4
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFN-EP (4x4)
Family Part Number MC9S08QG8
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Win Source Part Number 1220509-MC9S08QG8CFQE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S08QG8CFQE CAD Model

Description

The MC9S08QG8CFQE is a highly integrated microcontroller (MCU) from NXP Semiconductors, designed for embedded systems that require low power consumption, compact design, and robust processing capabilities. This microcontroller is part of the S08 family and is based on the HCS08 core, which operates at a maximum frequency of 40 MHz.

Key Features

  • Core: 8-bit HCS08 CPU core with a maximum speed of 40 MHz, providing a balance between processing power and power efficiency.
  • Flash Memory: 8 KB of on-chip flash memory, enabling reliable storage for the user's application code and data.
  • RAM: 512 bytes of RAM, offering sufficient space for temporary data storage during operation.
  • I/O Ports: Multiple general-purpose input/output (GPIO) ports for interfacing with external devices, sensors, and actuators.
  • Timers: Includes an 8-bit modulo timer and a 16-bit timer/pulse-width modulator (TPM) for precise event timing and waveform generation.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels, allowing the MCU to interface with analog sensors and convert their signals into digital values.
  • Communication Interfaces: Integrated I2C and SCI (Serial Communications Interface) for communication with other microcontrollers, peripherals, and external modules.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8V to 3.6V, making it suitable for battery-operated devices.
  • Package: Available in a 16-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MC9S08QG8CFQE is versatile and can be used in a wide range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Home Automation
  • Portable Medical Devices

With its robust feature set, the MC9S08QG8CFQE from NXP is an excellent choice for designers looking for a cost-effective, low-power, and flexible microcontroller for their embedded applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess